EN
  • EN
  • DE

SN74ALS518NSR

Part No SN74ALS518NSR
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Type Identity Comparator
Number of Bits 8
Output Active High
Output Function A=B
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 100µA, 24mA
Max Propagation Delay @ V, Max CL 33ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Mounting SMD (SMT)
Base Product Number SN74ALS5
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259096-SN74ALS518NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS518NSR CAD Model

Description

Product Overview: SN74ALS518NSR from Texas Instruments

The SN74ALS518NSR is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of digital applications. This device belongs to the 'ALS' series, which is known for its advanced low-power Schottky technology, making it a perfect fit for systems that require both speed and energy efficiency.

Key Features

  • Logic Type: The SN74ALS518NSR is an 8-bit identity comparator that provides functionalities such as comparing two 8-bit words and indicating the equality of the two.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL power levels.
  • Drive Capability: This component has a typical output drive capability of 24mA, ensuring sufficient current to drive connected loads.
  • Package: The device is offered in an SOP (Small Outline Package) with a wide body, which is suitable for surface-mount technology.
  • Temperature Range: It can reliably function within a temperature range of 0°C to 70°C, suitable for commercial-grade applications.

Applications

The SN74ALS518NSR is versatile in its applications and is commonly used in:

  • Data processing systems
  • Communication systems
  • Control systems
  • Computing devices
  • Any digital system that requires logic comparison

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74ALS518NSR is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. Customers can trust the reliability and performance of this device for their critical electronic designs.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the SN74ALS518NSR. This includes detailed datasheets, application notes, and design resources to facilitate the integration of this component into various projects. Technical support is also available to address any specific inquiries or challenges that may arise.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $8.1580
Analog Devices Inc.
IC COMPARATR 4 W/VOLT REF 16SOIC
Lowest to $4.3657
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP
Lowest to $7.8583
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess