EN
  • EN
  • DE

SY100E166JZ

Part No SY100E166JZ
Manufacturer Microchip Technology
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 28PLCC  /  Magnitude Comparator Bit Active High Output A<B, A=B, A>B 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Microchip Technology
Series 100E
Package Tube
Product Status Obsolete
Type Magnitude Comparator
Number of Bits 9
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply -4.2V ~ -5.5V
Max Propagation Delay @ V, Max CL 1.4ns @ -5V, -
Temperature Range - Operating 0°C ~ 85°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting SMD (SMT)
Base Product Number 100E166
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259107-SY100E166JZ
Ultra Librarian 3D Model Ultra Librarian SY100E166JZ CAD Model

Description

The SY100E166JZ from Microchip Technology is a high-performance Triple Differential Receiver/Driver designed for use in ultra-fast communication and data processing applications. This robust component is part of Microchip's family of high-speed integrated circuits, known for their reliability and cutting-edge performance.

Key Features

  • Technology: The device is built on advanced ECL (Emitter Coupled Logic) technology, ensuring rapid data rates and minimal propagation delay, which is crucial for high-speed operations.
  • Triple Differential Line Receiver: It features three differential line receivers, providing the ability to receive multiple signals simultaneously, enhancing data throughput and system efficiency.
  • High Data Rate: With the capability to support exceptionally high data rates, the SY100E166JZ is ideal for applications requiring fast data acquisition and processing.
  • Supply Voltage: The device operates on a supply voltage of 5V ±10%, making it compatible with a wide range of power supplies and systems.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range, ensuring stable operation in varying environmental conditions.
  • Package: The SY100E166JZ comes in a compact 28-PLCC (Plastic Leaded Chip Carrier) package, allowing for efficient use of board space without sacrificing performance.

Applications

The versatility of the SY100E166JZ makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • High-speed data transmission systems
  • Telecommunication infrastructure
  • Automated test equipment
  • High-frequency clock distribution networks
  • Backplane interfacing

Conclusion

Microchip Technology's SY100E166JZ is a testament to their commitment to providing high-quality, high-speed communication solutions. Its robust feature set, including multiple receivers and high data rate capabilities, make it an invaluable component for any application where speed and reliability are paramount. Whether it's for telecommunications, data processing, or automated testing, the SY100E166JZ is engineered to meet the demands of today's fast-paced technological landscape.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active High Output A=B 20-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess