EN
  • EN
  • DE

SST12LP17E-QU8E

Part No SST12LP17E-QU8E
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF PWR AMP 802.11B/G/N 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 2.4GHz to 2.5GHz
P1dB 24dBm
Gain 29dB
RF Type 802.11b/g/n
Supply Voltage - Operating 3.3V
Case / Package 8-uDFN (2x2)
Win Source Part Number 042877-SST12LP17E-QU8E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST12LP17E-QU8E CAD Model

Description

Microchip Technology SST12LP17E-QU8E RF Amplifier

The Microchip Technology SST12LP17E-QU8E is a high-performance RF amplifier designed for robust wireless applications. This state-of-the-art component is specifically engineered to enhance signal strength and improve the range and reliability of wireless communication systems. With its compact form factor and superior design, the SST12LP17E-QU8E is an ideal choice for integration into a wide range of wireless devices, including access points, routers, and IoT devices.

The SST12LP17E-QU8E operates within the 2.4 GHz to 2.5 GHz frequency range, making it perfectly suited for WiFi, Bluetooth, and other ISM band applications. This amplifier boasts a high linear output power of up to 23 dBm at 1.8% dynamic EVM, with 802.11g/n/ac signals, and 25 dBm at 3% EVM, making it compliant with the most stringent of wireless standards.

One of the key features of this RF amplifier is its high power-added efficiency (PAE) of 18% at 23 dBm, which translates to reduced power consumption and extended battery life in portable applications. Moreover, the SST12LP17E-QU8E comes equipped with a low idle current, further contributing to its energy-efficient operation. This makes it an environmentally friendly choice for developers looking to create sustainable products.

Microchip's SST12LP17E-QU8E also includes a built-in power detector that provides consistent power control, ensuring stable performance across various conditions. The device is offered in a compact, 8-pin QU8E 3x3mm QFN package, allowing for easy integration into space-constrained designs without sacrificing performance.

With its excellent RF performance, the SST12LP17E-QU8E is designed to meet the rigorous demands of high-throughput, high-performance wireless systems. Whether it's for home networking equipment or commercial wireless infrastructure, the SST12LP17E-QU8E from Microchip Technology represents a reliable and efficient solution for enhancing wireless communication capabilities.

For designers and engineers looking to push the boundaries of wireless connectivity, the SST12LP17E-QU8E RF amplifier is a component that stands out for its performance, efficiency, and integration flexibility.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
NXP / Nexperia
BGU8821
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess