EN
  • EN
  • DE

AFSM3-01350185-07-10P

Part No AFSM3-01350185-07-10P
Manufacturer L3 Narda-MITEQ
Catalog RF Amplifiers
Description AMPLIFIER / RF Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr L3 Narda-MITEQ
Series *
Package Box
Product Status Active
Base Product Number AFSM3
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 934066-AFSM3-01350185-07-10P
Ultra Librarian 3D Model Ultra Librarian AFSM3-01350185-07-10P CAD Model

Description

The 861361 is an RF amplifier designed by L3 Narda-MITEQ.

  • Category: RF and Wireless
  • Application: RF applications
  • Series: AFSM3
  • Package Option: box
  • Standard Package: 1 piece
  • MSL: 1
  • REACH: unaffected
  • Status: active

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess