Products specifications

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Last Time Buy
Frequency 1.4GHz ~ 2.2GHz
P1dB 36.3dBm
Gain 22.2dB
Noise Figure 2.3dB
RF Type 5G, CDMA, FDD, GSM, LTE, TDD, W-CDMA
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 57mA
Test Frequency 1.7GHz
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-HVLGA (5x5)
Standard Package 6,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 970971-BGU8822/AY
Ultra Librarian 3D Model Ultra Librarian BGU8822/AY CAD Model

Description

The NXP BGU8822/AY is a state-of-the-art RF amplifier designed for a wide range of applications. This high-performance product is part of NXP's extensive portfolio of radio frequency processing components, which are well-known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Frequency Range: The BGU8822/AY operates at a broad frequency range, making it suitable for various RF applications, including wireless communication, broadcasting, and industrial uses.
  • Gain: With a high gain value, this amplifier can significantly enhance signal strength, ensuring clear and reliable communication.
  • Low Noise Figure: The low noise figure of the BGU8822/AY minimizes signal distortion and improves the signal-to-noise ratio, which is crucial for high-quality RF transmission.
  • Power Efficiency: Designed with power efficiency in mind, the BGU8822/AY helps reduce the overall power consumption of the system, leading to longer battery life in portable applications.
  • Robustness: NXP's commitment to quality means that the BGU8822/AY is built to withstand tough conditions, ensuring consistent performance and longevity.

Applications

The versatility of the BGU8822/AY allows it to be used in a variety of settings, including:

  • Mobile devices
  • Wireless infrastructure
  • RFID systems
  • Satellite communication systems
  • Professional radio equipment

Technical Specifications

For engineers and technical professionals, the BGU8822/AY offers detailed specifications that facilitate its integration into complex systems. The product datasheet provides comprehensive information, including electrical characteristics, pin configurations, and package details.

Quality and Support

NXP stands behind the BGU8822/AY with a commitment to quality. Customers can expect full support, including technical documentation, application notes, and customer service from NXP's dedicated team of experts.

Whether you're designing a new RF system or upgrading an existing one, the NXP BGU8822/AY RF amplifier is an excellent choice for ensuring optimal performance and reliability.

You May Also Be Interested in

Skyworks Solutions Inc.
IC RF AMP
Lowest to $8.2662
ECAD model for SKY65601-477LF
Analog Devices Inc.
Industrial Sensors | IC AMP VSAT 24GHZ-43.5GHZ 16SMT
Lowest to $984.8485
ECAD model for HMC1040LP3CE
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65135-21LF
Skyworks Solutions Inc.
IC AMP DVR 250-2500MHZ SOT89-3
Lowest to $6.2791
ECAD model for SKY65009-70LF
Skyworks Solutions Inc.
IC AMP LTE 3.4GHZ-3.6GHZ 16MCM
Lowest to $9.5171
ECAD model for SKY66313-11
Microchip Technology
IC AMP 802.11B/G/N 2.4GHZ 6X2SON
Need more? Email Us
ECAD model for SST12LP19E-NR
Broadcom Limited
6 - 20 GHz Amplifier | IC RF AMP 6GHZ-20GHZ MODULE
Lowest to $293.0527
ECAD model for AMMC-5618-W50
Skyworks Solutions Inc.
IC AMP 802.11A/N 5.85GHZ 20QFN
Lowest to $3.8538
ECAD model for SE5003L2-R
M/A-Com Technology Solutions
RF Driver Amplifier
Need more? Email Us
ECAD model for MAAM-009286-TR3000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention