EN
  • EN
  • DE

HMC593LP3ETR

Part No HMC593LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP WIMAX 3.3GHZ-3.8GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Tape (CT)
Status Obsolete
Frequency 3.3GHz ~ 3.8GHz
P1dB 16dBm
Gain 19dB
Noise Figure 1.2dB ~ 1.4dB
RF Type WiMAX / WiBro
Supply Voltage (V) 3V, 5V
Supply Current 20mA ~ 40mA
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC593
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714396-HMC593LP3ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC593LP3ETR CAD Model

Description

Product Overview: HMC593LP3ETR by Analog Devices Inc.

The HMC593LP3ETR is a high-quality RF (Radio Frequency) product from the renowned manufacturer Analog Devices Inc. This advanced component is designed to cater to a wide range of applications within the RF and microwave industries, including telecommunications, aerospace, defense, and test equipment systems.

The HMC593LP3ETR operates as a GaAs MMIC PHEMT (Pseudomorphic High Electron Mobility Transistor) Low Noise Amplifier, which is optimized for performance across a broad frequency range. The device is particularly known for its low noise figure, high gain, and excellent linearity, which makes it an ideal choice for sensitive RF reception applications where signal integrity is paramount.

Packaged in a compact 3x3 mm QFN package, the HMC593LP3ETR is designed for easy integration into a wide variety of circuit designs. This surface-mount component is also supplied in tape and reel format, denoted by the 'ETR' suffix, facilitating efficient assembly processes for high-volume production.

Key Features:

  • High Gain and Low Noise Figure
  • Broadband Performance
  • Single Supply Voltage
  • Lead-Free and RoHS Compliant
  • Compact 3x3 mm QFN Package

The HMC593LP3ETR boasts a robust design that ensures reliability and performance under varying conditions. With its lead-free and RoHS-compliant construction, this product meets the latest environmental standards, reflecting Analog Devices Inc.'s commitment to environmentally responsible manufacturing.

Whether you're developing cutting-edge communication systems or designing sophisticated RF test equipment, the HMC593LP3ETR provides the performance and quality expected from a leader in the semiconductor industry. Analog Devices Inc. continues to deliver innovative solutions that push the boundaries of what's possible in RF technology, and the HMC593LP3ETR is a testament to their expertise and dedication to excellence.

You May Also Be Interested in

Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
NXP / Nexperia
BGU8823
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4216 $62.5296
14+ $8.5505 $119.7070
21+ $8.2837 $173.9577
29+ $8.0169 $232.4901
38+ $7.7489 $294.4582
50+ $6.9473 $347.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess