EN
  • EN
  • DE

SST12LP15B-QXBE

Part No SST12LP15B-QXBE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP 802.11B/G/N 2.4GHZ 12XQFN / RF Amplifier IC 802.11b/g/n 2.4GHz 12-XQFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel (TR)
Frequency 2.4GHz
P1dB 29dBm
Gain 32dB
RF Type 802.11b/g/n
Voltage - Supply 3V ~ 4.2V
Current - Supply 395mA
Mounting SMD (SMT)
Package / Case 12-XFQFN Exposed Pad
Supplier Device Package 12-XQFN (2x2)
Base Product Number SST12LP15
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A11B
HTSUS 8542.33.0001
Win Source Part Number 1236232-SST12LP15B-QXBE
Ultra Librarian 3D Model Ultra Librarian SST12LP15B-QXBE CAD Model

Description

Microchip Technology SST12LP15B-QXBE RF Amplifier

The SST12LP15B-QXBE is a high-performance RF amplifier designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is meticulously engineered to meet the demanding requirements of today's wireless communication systems.

The amplifier operates within the 2.4 - 2.5 GHz frequency range, making it an ideal choice for applications in the 2.4 GHz ISM band, including Bluetooth, WiFi (802.11b/g/n), and ZigBee. The SST12LP15B-QXBE boasts a high linear output power, accompanied by excellent linearity, which is essential for maintaining signal integrity and reducing distortion in communication systems.

One of the key features of the SST12LP15B-QXBE is its high power-added efficiency (PAE), which ensures that the device operates with minimal power wastage, thereby enhancing battery life in portable applications. This attribute, combined with a low idle current, makes the amplifier not only energy-efficient but also suitable for battery-powered devices where power conservation is paramount.

The RF amplifier is housed in a compact, 3x3 mm, 16-pin QFN package, which allows for easy integration into space-constrained designs without compromising performance. The small footprint of the device is particularly beneficial for designers working on portable and IoT devices where space is at a premium.

Additionally, the SST12LP15B-QXBE features excellent thermal performance, which ensures reliable operation over a wide temperature range. This makes the amplifier versatile for use in various environments and applications where temperature fluctuations are a concern.

Microchip Technology provides comprehensive technical support for the SST12LP15B-QXBE, including detailed datasheets, application notes, and design guides. This support ensures that designers can maximize the capabilities of the amplifier in their specific applications, reducing time-to-market and enhancing product performance.

In summary, the SST12LP15B-QXBE from Microchip Technology is a robust and efficient solution for amplifying RF signals in a wide range of wireless applications. Its combination of high linearity, power efficiency, compact design, and reliable performance makes it an excellent choice for today's and tomorrow's communication technologies.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess