EN
  • EN
  • DE

SY100EL16VOKG-TR

Part No SY100EL16VOKG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 3.3/5V 10-MSOP / Differential Receiver IC 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 100EL16
Other Names SY100EL16VOKG TR,SY100EL16VOKG TR,SY100EL16VOKGTR,SY100EL16VOKGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256450-SY100EL16VOKG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VOKG-TR CAD Model

Description

Product Overview: SY100EL16VOKG-TR from Microchip Technology

The SY100EL16VOKG-TR is a high-performance, 5V differential receiver/line driver designed by Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of the Precision Edge® series and is specifically engineered to address the needs of high-speed data transmission in demanding environments.

Key Features

  • Differential Receiver/Driver: The SY100EL16VOKG-TR is designed to receive and drive differential signals with excellent signal integrity, making it suitable for high-speed data communication.
  • High Bandwidth: With a bandwidth that exceeds 3GHz, this device is capable of handling very high data rates, which is crucial for advanced communications systems and data processing applications.
  • PECL Mode: It operates in Positive Emitter-Coupled Logic (PECL) mode, ensuring compatibility with industry-standard PECL systems and providing a reliable interface for digital signaling.
  • Fail-Safe Feature: The SY100EL16VOKG-TR includes a fail-safe feature that ensures a logic high output when the inputs are left open, enhancing the reliability of the system.
  • Temperature Range: This device is built to operate over an extended industrial temperature range, making it suitable for use in a variety of environments.
  • Power Supply: It is designed for a 5V power supply, which is common in many digital systems, ensuring easy integration with existing power architectures.

Applications

The SY100EL16VOKG-TR is versatile and can be used in a wide array of applications, including but not limited to:

  • High-speed data communication systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Pulse-shaping applications
  • Backplane interconnect systems

Product Packaging and Availability

The SY100EL16VOKG-TR is offered in a convenient surface-mount package, specifically in a 32-lead VFQFN (5x5) package. This compact form factor allows for efficient use of board space in densely packed electronic assemblies. The product is available in tape and reel packaging, facilitating easy integration into automated assembly processes and making it well-suited for high-volume production environments.

With its robust design, high-speed capabilities, and Microchip's reputation for quality, the SY100EL16VOKG-TR is an excellent choice for engineers seeking to enhance the performance and reliability of their digital communication systems.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess