EN
  • EN
  • DE

SST12LP14-QVC-MM005

Part No SST12LP14-QVC-MM005
Manufacturer Microchip Technology
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 193195-SST12LP14-QVC-MM005
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST12LP14-QVC-MM005 CAD Model

Description

The SST12LP14-QVC-MM005 is a high-performance, low-power RF amplifier designed and manufactured by Microchip Technology. It stands out as a key component for modern wireless applications, offering a blend of efficiency and power that meets the needs of demanding RF systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of wireless applications including WLAN (IEEE 802.11n), Bluetooth, and other ISM bands.
  • High Power Efficiency: With its high power-added efficiency (PAE), the SST12LP14-QVC-MM005 ensures optimal performance while minimizing power consumption, which is critical for battery-operated devices.
  • Output Power: It provides a substantial output power level, contributing to robust signal strength and reliable communication over distance.
  • Linear Output Power: The amplifier is capable of delivering high linear output power with low EVM (Error Vector Magnitude), which is essential for maintaining signal fidelity and quality of service in communication systems.
  • Low Noise Figure: A low noise figure ensures that the signal integrity is preserved, reducing the risk of data corruption and enhancing overall system performance.

Applications

The SST12LP14-QVC-MM005 is versatile and can be integrated into a wide range of applications. Its primary use is in RF amplification for wireless communication systems, but it is also well-suited for:

  • Wireless LAN devices
  • Bluetooth enabled devices
  • ISM band communications
  • Portable battery-powered equipment

Package and Quality

Encased in a compact QFN package, the SST12LP14-QVC-MM005 is designed for space-constrained applications. Moreover, the product adheres to Microchip Technology's strict quality standards, ensuring reliability and performance consistency across various environmental conditions.

Conclusion

The SST12LP14-QVC-MM005 RF amplifier is a testament to Microchip Technology's commitment to providing advanced solutions for the wireless industry. Its combination of power, efficiency, and broad frequency range makes it an ideal choice for developers looking to enhance the performance of their wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess