EN
  • EN
  • DE

SST12LP08-QX6E

Part No SST12LP08-QX6E
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF PWR AMP 802.11B/G/N 6-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 2.4GHz to 2.5GHz
Gain 30dB
RF Type 802.11b/g/n
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 200mA
Case / Package 6-XSON (1.5x1.5)
Win Source Part Number 030896-SST12LP08-QX6E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SST12LP08-QX6E CAD Model

Description

SST12LP08-QX6E from Microchip Technology is an RF amplifier intended for wireless and signal-chain designs that require controlled gain in compact electronic systems. In practical use, parts in this category are commonly evaluated for front-end amplification, consumer wireless devices, embedded RF modules, test platforms, and other communication-oriented circuits where signal integrity and board space matter. For engineering teams, its value is tied to sourcing from an established semiconductor manufacturer and integrating a specialized RF function into new or sustaining designs. Because the exact lifecycle status for SST12LP08-QX6E is currently information not available, buyers should treat long-term availability as a verification item before committing to production. RoHS compliance information is also information not available in the provided data, so environmental compliance should be confirmed through the official Microchip datasheet, manufacturer declarations, or authorized distribution channels. This makes the part most suitable for projects where technical validation and supply-chain checks are part of the qualification process.

You May Also Be Interested in

L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess