The SMBZ1504LT1 from ON Semiconductor is a high-performance Zener voltage regulator diode designed for applications requiring precise voltage regulation and high reliability. This device is housed in a compact SMB package, making it ideal for space-constrained applications while providing excellent power dissipation and thermal characteristics.
Key Features
- Voltage Regulation: Offers a nominal Zener voltage of 15V, providing stable voltage regulation for various electronic circuits.
- Power Dissipation: Capable of handling up to 1 Watt of power dissipation, ensuring robust performance in demanding applications.
- Package: Comes in a small surface-mount SMB package, which is well-suited for automated assembly processes and saves board space.
- High Reliability: Built with ON Semiconductor's quality manufacturing processes, ensuring high reliability and long operational life.
Applications
This Zener diode is versatile and can be used in a variety of applications, including:
- Voltage regulation in power supplies
- Surge protection in sensitive electronics
- Reference elements in precision circuits
- Clamping applications to protect against voltage spikes
Technical Specifications
Parameter
Value
Nominal Zener Voltage
15V
Test Current
17.8 mA
Maximum Power Dissipation
1W
Package Type
SMB
The SMBZ1504LT1 Zener diode from ON Semiconductor represents a blend of performance, compactness, and reliability, making it an excellent choice for designers looking to ensure precise voltage regulation in their electronic products.