EN
  • EN
  • DE

SMAJ5943BE3/TR13

Part No SMAJ5943BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 56 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 86 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 42.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5943
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280491-SMAJ5943BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5943BE3/TR13 CAD Model

Description

The SMAJ5943BE3/TR13 is a high-quality Zener diode from Microchip Technology, designed for use in a variety of applications requiring voltage regulation and transient suppression. This Zener diode is a popular choice among engineers and technicians for its reliability and performance.

Key Features

  • Voltage Range: The device offers a nominal Zener voltage of 51V, providing a stable reference voltage for your circuit designs.
  • Power Dissipation: With a power dissipation of 1.5 Watts, it can handle a moderate amount of power, making it suitable for a range of electronic applications.
  • Package: Enclosed in a DO-214AC (SMA) package, the SMAJ5943BE3/TR13 is compact and suitable for surface-mounted technology (SMT), ensuring a minimal footprint on your PCB.
  • Temperature Stability: The diode features a wide operating temperature range, ensuring consistent performance even under varying environmental conditions.
  • Tolerance: A standard Zener voltage tolerance of ±5% allows for precise voltage regulation, essential for sensitive electronic circuits.
  • Compliance: The device meets the industry standards for quality and reliability, including RoHS and REACH compliance, ensuring environmental safety and global acceptance.

Applications

The SMAJ5943BE3/TR13 is versatile and can be used in a multitude of applications. It is particularly well-suited for use in:

  • Voltage regulation circuits
  • Protection circuits against voltage spikes
  • Surge suppression in consumer electronics
  • Industrial electronics where stable reference voltages are needed
  • Telecommunication devices that require voltage stabilization

Whether you're designing a power supply, protecting sensitive electronic components from over-voltage, or ensuring the longevity of consumer electronics, the SMAJ5943BE3/TR13 Zener diode from Microchip Technology is an excellent choice for maintaining voltage stability and protecting against voltage transients.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess