EN
  • EN
  • DE

SMAJ4745E3/TR13

Part No SMAJ4745E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 16 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4745
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280862-SMAJ4745E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4745E3/TR13 CAD Model

Description

Microchip Technology SMAJ4745E3/TR13 Zener Diodes

The SMAJ4745E3/TR13 from Microchip Technology is a robust Zener diode that offers excellent voltage regulation and protection features for a variety of electronic applications. This high-quality semiconductor device is designed to provide a precise voltage reference, making it an essential component in power supply circuits, voltage regulators, and other electronic systems that require stable and reliable voltage control.

Key Features:

  • Voltage Range: The SMAJ4745E3/TR13 Zener diode has a nominal Zener voltage of 16V, making it suitable for a range of applications that require this specific voltage level for operation.
  • Power Dissipation: With a power dissipation rating of 1W, this Zener diode can handle significant power levels, ensuring reliable performance even under stressful conditions.
  • Surface Mount Package: The device is available in a DO-214AC (SMA) surface mount package, which allows for efficient assembly and space-saving design on printed circuit boards.
  • High Surge Capability: It is capable of withstanding high surge currents, providing an additional layer of protection against voltage spikes and transients that can potentially damage sensitive electronic components.
  • Thermal Stability: The SMAJ4745E3/TR13 is characterized by its excellent thermal stability, maintaining consistent performance over a wide temperature range.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (TR13), this Zener diode is optimized for automated pick-and-place manufacturing processes, facilitating mass production and reducing manual handling.

Applications:

The versatility of the SMAJ4745E3/TR13 Zener diode makes it ideal for a variety of applications across different industries. It is commonly used in:

  • Consumer electronics for voltage regulation and protection
  • Telecommunication systems as a voltage reference and surge protector
  • Industrial equipment for maintaining stable voltage levels
  • Automotive electronics where stable voltage is critical for performance and safety

With its combination of precision voltage regulation, high power dissipation, and robust surge protection, the SMAJ4745E3/TR13 from Microchip Technology is an excellent choice for designers and engineers looking for a reliable Zener diode solution.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess