EN
  • EN
  • DE

SMAJ4743AE3/TR13

Part No SMAJ4743AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ474
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280918-SMAJ4743AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4743AE3/TR13 CAD Model

Description

The SMAJ4743AE3/TR13 is a high-quality Zener diode produced by Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This particular Zener diode is designed to provide a precise voltage regulation solution for a wide array of electronic applications.

Key Features

  • Voltage Regulation: The SMAJ4743AE3/TR13 offers a nominal Zener voltage of 13V, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: With its power dissipation capability of 1W, this Zener diode can withstand moderate levels of power while maintaining its voltage regulation properties.
  • Package Type: This component comes in a DO-214AC (SMA) package, which is known for its compact size and excellent power dissipation characteristics. The package is also surface-mountable, making it ideal for use in modern printed circuit board designs.
  • High Reliability: Microchip Technology's commitment to quality ensures that the SMAJ4743AE3/TR13 is a reliable component for your circuitry, with consistent performance over time.
  • Temperature Stability: The diode operates effectively over a broad temperature range, ensuring stable Zener voltage even under varying environmental conditions.
  • Tape and Reel Packaging: The TR13 suffix indicates that the diodes are provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes, enhancing manufacturing efficiency.

Applications

The SMAJ4743AE3/TR13 Zener diode is versatile and can be used in various applications, such as:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Whether you are designing power supplies, looking to protect sensitive electronics from overvoltage conditions, or need a stable reference voltage, the SMAJ4743AE3/TR13 from Microchip Technology is an excellent choice that combines performance, reliability, and ease of integration.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1596

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess