EN
  • EN
  • DE

CAT310W-T1

Part No CAT310W-T1
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Description IC LED DRIVER LINEAR 50MA 20SOIC / LED Driver 10 Segment Automotive 20-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 10
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 9 V ~ 17 V
Output Current per Channel 50mA
Frequency 10MHz
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 771182-CAT310W-T1
Popularity Medium
Supply and Demand Status Limited
Family Name CAT310
Introduction Date May 05, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT310W-T1 CAD Model

Description

ON Semiconductor CAT310W-T1: A Robust Voltage Supervisor IC

The CAT310W-T1 from ON Semiconductor is a precision voltage supervisor integrated circuit designed to provide reliable monitoring of power supply voltages. This compact and efficient device is an essential component for a wide range of applications, including microprocessor systems, computers, controllers, and intelligent instruments where maintaining the correct operating voltage is critical for system stability and performance.

Key Features

  • Precision Monitoring: The CAT310W-T1 boasts a precise voltage threshold, ensuring accurate monitoring and control of the power supply levels.
  • Low Power Consumption: This voltage supervisor is designed for energy efficiency, which is particularly beneficial for battery-powered devices.
  • Reset Signal: It provides an active-low reset signal, which is essential for resetting microprocessors and other digital systems in the event of a power fault.
  • Compact SOT-23 Package: The device comes in a small SOT-23 package, making it suitable for use in space-constrained applications.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various system requirements.

Applications

The CAT310W-T1 is versatile and can be used in several critical applications where voltage supervision is required to prevent system failures:

  • Microprocessor & Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controls
  • Intelligent Instruments
  • Automotive Systems

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability. The CAT310W-T1 voltage supervisor IC is no exception, providing robust performance even under challenging conditions. Technical support and comprehensive documentation are available, ensuring ease of integration into your design projects.

For engineers and designers looking for a reliable voltage monitoring solution, the CAT310W-T1 from ON Semiconductor offers the perfect balance of precision, efficiency, and compactness to meet the needs of today's sophisticated electronic systems.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess