EN
  • EN
  • DE

MAX16805ATP+

Part No MAX16805ATP+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 9V/12V/15V/18V/24V Automotive 20-Pin TQFN EP / IC LED DRVR LIN DIM 350MA 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 5.5V
Voltage Supply MAX 40V
Voltage - Output 39V
Output Current per Channel 350mA
Dimming Analog, PWM
Applications Automotive
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 785455-MAX16805ATP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16805
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX16805ATP+ CAD Model

Description

Maxim Integrated MAX16805ATP+ High-Efficiency LED Driver

The MAX16805ATP+ from Maxim Integrated is a versatile and high-efficiency LED driver, designed to deliver constant current to high-brightness LEDs with precision and reliability. This integrated solution is ideal for automotive, industrial, and general lighting applications where consistent light output and extended LED life are critical.

Operating from a wide input voltage range of 6.5V to 40V, the MAX16805ATP+ is capable of driving multiple LEDs in series, ensuring uniform brightness and eliminating the need for current-balancing resistors. The output current can be easily set and adjusted via an external resistor, providing designers with the flexibility to cater to different LED configurations and power requirements.

One of the key features of the MAX16805ATP+ is its integrated PWM dimming capability, which allows for smooth and flicker-free brightness control. This is especially important in applications where user comfort and experience are paramount, such as in automotive interior or exterior lighting, architectural lighting, and display backlighting.

The device also boasts comprehensive protection features to enhance system reliability. These include thermal shutdown, open-LED detection, and short-circuit protection, which safeguard the LED driver and connected components against common fault conditions. Additionally, with its integrated current-sense amplifier and overvoltage protection, the MAX16805ATP+ ensures safe and stable operation even under variable voltage conditions.

The compact thermally enhanced, 20-pin TQFN package of the MAX16805ATP+ makes it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance, making it an efficient solution for portable and space-limited designs.

In summary, the Maxim Integrated MAX16805ATP+ LED driver is a highly efficient, reliable, and flexible solution for a wide range of LED lighting applications. With its wide input voltage range, adjustable output current, integrated dimming control, and robust protection features, it is designed to meet the needs of designers looking for a high-quality and long-lasting lighting solution.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1834 $58.5676
34+ $3.4327 $116.7118
53+ $3.3264 $176.2992
72+ $3.2190 $231.7680
93+ $3.1116 $289.3788
125+ $2.7893 $348.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess