EN
  • EN
  • DE
  • IT

CV6807-000

Part No CV6807-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description High Performance Cable 2Conductors 18AWG Nickel Plated Copper White 600Vac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Conductor Material Copper
Number of Conductors 2
RoHS Compliant
Win Source Part Number 1013382-CV6807-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CV6807-000 CAD Model

Description

The CV6807-000 is a fiber optic cable manufactured by TE Connectivity. It's designed for high-speed data transmission over short to medium distances. These cables are crucial components in telecommunications, data centers, and other applications requiring reliable and high-bandwidth connections.

Applications

  • Data centers: Interconnecting servers and network equipment.
  • Telecommunications: Backbone networks and local area networks (LANs).
  • Industrial automation: Connecting sensors, controllers, and other devices in harsh environments.
  • Medical imaging: Transmitting high-resolution images and data.
  • Aerospace: Data transmission in aircraft and spacecraft.
  • Military communications: Secure and reliable data links.

Features

  • High bandwidth: Supports high data transfer rates for demanding applications.
  • Low signal loss: Ensures reliable signal transmission over distance.
  • EMI immunity: Not susceptible to electromagnetic interference.
  • Small size and lightweight: Allows for easy installation and routing.
  • Durable construction: Designed to withstand harsh environments.
  • Various connector options: Available with a variety of connector types (LC, SC, ST, etc.).

Benefits

  • Increased data throughput: Enables faster data transfer rates compared to copper cables.
  • Improved signal quality: Minimizes signal degradation over long distances.
  • Reduced interference: Eliminates electromagnetic interference for reliable data transmission.
  • Simplified installation: Lightweight and flexible design allows for easy routing and installation.
  • Long-term reliability: Durable construction ensures reliable performance in harsh environments.

Additional Details

The CV6807-000 is likely a multi-mode or single-mode fiber optic cable, with the specific type determining its performance characteristics and suitable applications. It will be constructed of glass or plastic optical fibers, surrounded by protective layers to prevent damage. The cable’s jacket material and connector type will vary depending on the specific application requirements. TE Connectivity fiber optic cables often meet industry standards such as IEC and TIA/EIA. The cable's length, optical loss, and connector type will be crucial specifications for determining its suitability for a particular application.

You May Also Be Interested in

Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=500M
Lowest to $2.9324
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
Samtec Inc.
.050 CABLE PLUG / 20 Position Cable Assembly Rectangular Plug to Plug 0.983' (299.72mm, 11.80")
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess