EN
  • EN
  • DE

S9S12G48AMLF

Part No S9S12G48AMLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 48LQFP / 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Other Names 2156-S9S12G48AMLF,NXPNXPS9S12G48AMLF,935362742557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264199-S9S12G48AMLF
Ultra Librarian 3D Model Ultra Librarian S9S12G48AMLF CAD Model

Description

NXP S9S12G48AMLF Microcontroller

The NXP S9S12G48AMLF is a high-performance microcontroller unit (MCU) that belongs to the S12G Microcontroller family, designed for automotive and industrial applications where reliability and efficiency are key. This MCU is built on the HCS12X core, which operates at a frequency of up to 50 MHz, providing a robust platform for complex and demanding applications.

Featuring 48 KB of flash memory, the S9S12G48AMLF offers ample space for application code storage, ensuring smooth and efficient operation. The flash memory is complemented by 4 KB of RAM, which allows for quick data processing and temporary data storage during runtime. Additionally, this MCU includes 2 KB of EEPROM, which is ideal for storing non-volatile data that must be preserved across power cycles.

The S9S12G48AMLF is equipped with a range of peripherals that enhance its functionality and versatility. It includes multiple serial communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit), enabling the MCU to communicate with various external devices and components. The inclusion of a CAN (Controller Area Network) module makes this MCU particularly well-suited for automotive applications where reliable data exchange between different parts of a vehicle is crucial.

For analog signal processing, the S9S12G48AMLF features a 12-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for precise sensor readings and analog input handling. The device also includes a rich set of digital I/O pins, timers, and PWM (Pulse Width Modulation) channels, which are essential for controlling motors, managing timing tasks, and generating control signals in a wide array of applications.

Security and system integrity are addressed with the inclusion of a COP (Computer Operating Properly) watchdog timer, which helps prevent system failures by resetting the MCU in the event of a software anomaly or malfunction.

The S9S12G48AMLF is available in a 48-pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications. Its operating temperature range of -40°C to 125°C ensures reliable performance in harsh environments, making it a perfect choice for automotive, industrial control, and other high-reliability applications.

With its combination of performance, memory, and peripheral set, the NXP S9S12G48AMLF MCU is a highly capable and versatile component for a wide range of embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2666 $52.2656
38+ $2.6803 $101.8514
58+ $2.5965 $150.5970
80+ $2.5128 $201.0240
103+ $2.4290 $250.1870
138+ $2.1777 $300.5226
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess