EN
  • EN
  • DE

SEC1300-JZX-01G1TR

Part No SEC1300-JZX-01G1TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64QFN / Smart Card Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Applications Smart Card
Interface USB
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1260895-SEC1300-JZX-01G1TR
Ultra Librarian 3D Model Ultra Librarian SEC1300-JZX-01G1TR CAD Model

Description

Microchip Technology SEC1300-JZX-01G1TR Overview

The SEC1300-JZX-01G1TR is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device is designed to cater to the needs of modern electronics, offering a blend of performance, efficiency, and security. It is a testament to Microchip's commitment to providing advanced solutions for the ever-evolving technology landscape.

Key Features

  • High Performance: The SEC1300-JZX-01G1TR is built to deliver top-notch performance for demanding applications, ensuring smooth and reliable operation.
  • Energy Efficient: With energy consumption being a critical factor in today's electronic devices, this product is engineered to be highly energy-efficient, reducing the overall power footprint of the system it is integrated into.
  • Robust Security: Security is at the core of the SEC1300-JZX-01G1TR design. It incorporates advanced security features to protect against various threats, making it an ideal choice for applications where data integrity and confidentiality are paramount.
  • Compact Form Factor: The device's compact size makes it suitable for space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the SEC1300-JZX-01G1TR allows it to be utilized across a broad range of applications. It is particularly well-suited for:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SEC1300-JZX-01G1TR is no exception. Manufactured using state-of-the-art processes and subjected to rigorous testing, customers can trust this product to perform consistently over its intended lifespan.

Availability

The SEC1300-JZX-01G1TR is available in tape and reel packaging, making it suitable for high-volume production environments. The product's part number indicates that it is offered in a tape and reel format (TR), ensuring ease of handling and placement during the manufacturing process.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess