Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Configuration 4 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) (per Diode) 400mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 100 nA @ 50 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number S8-4150
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1283020-S8-4150E3/TR13
Ultra Librarian 3D Model Ultra Librarian S8-4150E3/TR13 CAD Model

Description

Product Overview: S8-4150E3/TR13 by Microchip Technology

The S8-4150E3/TR13 is a cutting-edge semiconductor product from the renowned manufacturer, Microchip Technology. This high-performance component is designed to meet the rigorous demands of modern electronic systems, offering exceptional reliability and functionality. Its compact form factor and robust feature set make it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced Technology: Built on Microchip's proprietary technology, the S8-4150E3/TR13 ensures efficient operation and long-term stability.
  • High Reliability: Engineered for endurance, this product withstands harsh conditions and delivers consistent performance over its lifespan.
  • Flexible Integration: The device's versatile design facilitates easy integration into various circuit architectures, making it a flexible solution for designers.
  • Energy Efficient: With a focus on power conservation, the S8-4150E3/TR13 operates with minimal energy consumption, contributing to greener electronic designs.

Applications

The S8-4150E3/TR13's versatility makes it suitable for a multitude of applications. It is frequently used in:

  • Automotive control systems
  • Industrial automation equipment
  • Consumer electronics such as smart appliances
  • Communication devices and networking equipment
  • Medical devices requiring high reliability

Quality and Support

Microchip Technology is committed to delivering the highest quality products. The S8-4150E3/TR13 is no exception and is backed by Microchip's comprehensive technical support and customer service. Clients can rely on Microchip's global network for assistance throughout the product's lifecycle, from design to deployment.

Ordering Information

The S8-4150E3/TR13 is available for order in various quantities suitable for both small-scale projects and large-volume production. For detailed pricing and availability, customers are encouraged to contact Microchip Technology directly or visit their official distributors.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to $1.0507
ECAD model for V20200G-E3/4W
ON Semiconductor
DIODE ARRAY GP 100V 215MA SC70-3 / Dual Serise Switching Diodes
Need more? Email Us
ECAD model for BAV99RWT1
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for MBRD10100CT-TP
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to $0.2016
ECAD model for MBR10100CDS
Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention