EN
  • EN
  • DE
  • IT

MBRA210LT3

Part No MBRA210LT3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 10V 2A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 10 V 2A Surface Mount SMA
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name MBRA210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MBRA210LT3OSCT, MBRA210LT3OSTR, MBRA210LT3OSDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925995-MBRA210LT3
Ultra Librarian 3D Model Ultra Librarian MBRA210LT3 CAD Model

Description

The MBRA210LT3 from ON Semiconductor is a highly efficient, surface mount Schottky Barrier Rectifier designed for applications requiring low voltage, high-frequency rectification, or as free-wheeling and polarity protection diodes. This robust rectifier is a popular choice in the electronics industry due to its compact size, superior reliability, and energy-saving capabilities.

Key Features

  • Low Forward Voltage Drop: The MBRA210LT3 boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during the conduction phase.
  • High Current Capability: With a high forward surge current rating, this device can handle high current spikes, making it suitable for demanding applications.
  • Power Dissipation: It has a power dissipation rating that ensures reliable operation even under high power and temperature conditions.
  • Guard Ring Die Construction: The inclusion of a guard ring die construction provides enhanced reliability through transient protection, which is crucial for voltage-sensitive applications.
  • Package: The MBRA210LT3 comes in a compact SMB package, which is ideal for space-constrained applications and helps in achieving a high packing density on PCBs.

Applications

The versatility of the MBRA210LT3 allows it to be used in a wide array of applications, including:

  • Power supply management
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Portable devices and battery charging circuits

Technical Specifications

Some of the essential technical specifications of the MBRA210LT3 include:

  • Peak Repetitive Reverse Voltage: 100 V
  • Average Rectified Forward Current: 2 A
  • Non-Repetitive Peak Forward Surge Current: 50 A
  • Operating Junction Temperature Range: -55°C to +150°C
  • Storage Temperature Range: -65°C to +150°C

ON Semiconductor's commitment to quality ensures that the MBRA210LT3 Schottky Barrier Rectifier is a reliable and cost-effective solution for high-efficiency power rectification needs.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Micro Commercial Co
Interface
Lowest to $0.0880
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3480 $59.1600
355+ $0.3256 $115.5880
555+ $0.3144 $174.4920
795+ $0.2920 $232.1400
1,030+ $0.2807 $289.1210
1,290+ $0.2695 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess