Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Configuration 4 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) (per Diode) 400mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 100 nA @ 50 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number S8-4150
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1283021-S8-4150E3/TR7
Ultra Librarian 3D Model Ultra Librarian S8-4150E3/TR7 CAD Model

Description

Microchip Technology's S8-4150E3/TR7 Product Overview

The S8-4150E3/TR7 is a high-performance, precision integrated circuit from Microchip Technology, designed to cater to a wide array of applications. This product is part of Microchip's extensive portfolio of semiconductor solutions, which are known for their reliability and cutting-edge technology.

At the core of the S8-4150E3/TR7 is its robust design that ensures stable operation under various conditions. The device is meticulously engineered to provide accurate and consistent performance, making it an ideal choice for critical applications where precision is paramount. Whether it's for industrial, automotive, or consumer electronics, the S8-4150E3/TR7 is versatile enough to fit seamlessly into multiple design architectures.

The S8-4150E3/TR7 comes in a compact package that is designed for easy integration into a plethora of circuit designs. This small form factor is particularly beneficial for space-constrained applications, allowing designers to minimize the footprint of their systems without compromising on functionality or performance.

With its robust temperature range, the S8-4150E3/TR7 is built to withstand harsh operating environments. This makes it suitable for outdoor applications or equipment exposed to extreme conditions, ensuring that it continues to operate with high reliability and stability.

One of the key features of the S8-4150E3/TR7 is its energy efficiency. Microchip Technology is committed to providing solutions that not only meet but exceed energy-saving standards. This product is no exception, with its low power consumption making it an eco-friendly choice for energy-conscious designs.

Furthermore, Microchip Technology offers comprehensive support for the S8-4150E3/TR7, including detailed datasheets, application notes, and technical support. This ensures that designers and engineers can fully leverage the capabilities of the S8-4150E3/TR7 in their projects, with the backing of Microchip's expertise.

In summary, the S8-4150E3/TR7 from Microchip Technology is a testament to the company's dedication to quality, performance, and customer support. With its precision, durability, and energy efficiency, it stands out as a superior choice for a wide range of electronic applications.

You May Also Be Interested in

Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT
Yangzhou yangjie electronic co., ltd
SCHOTTKY DIODE 200V 10A TO-252
Lowest to $0.1744
ECAD model for MBR10200CDS
Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to $0.0348
ECAD model for BAS40WT-05
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to $0.0288
ECAD model for BAT54SLT1
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF
ON Semiconductor
DIODE ARRAY GP 100V 215MA SC70-3 / Dual Serise Switching Diodes
Need more? Email Us
ECAD model for BAV99RWT1
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention