EN
  • EN
  • DE

RM7035C-600L-D004

Part No RM7035C-600L-D004
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU 600MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Package Tray
Product Status Active
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 600MHz
RAM Controllers DDR, SDRAM
Voltage - I/O 2.5V, 3.3V
Additional Interfaces PCI
Base Product Number RM7035
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 891980-RM7035C-600L-D004
Ultra Librarian 3D Model Ultra Librarian RM7035C-600L-D004 CAD Model

Description

Microchip Technology's RM7035C-600L-D004 is a high-performance, low-power microprocessor designed for a wide range of embedded applications. This processor is part of Microchip's renowned RM family, known for its robust architecture, reliability, and flexibility in addressing complex computing needs.

Key Features

  • Core: The RM7035C-600L-D004 features a powerful MIPS-based core, providing a blend of efficiency and computational power, suitable for demanding applications.
  • Clock Speed: With a clock speed of 600 MHz, this processor delivers fast processing capabilities, allowing for swift task execution and data processing.
  • Cache Memory: Equipped with an integrated cache memory, it ensures quick access to frequently used data, significantly improving the overall performance of the system.
  • Power Efficiency: Despite its high-performance metrics, the RM7035C-600L-D004 maintains low power consumption, making it ideal for applications where energy efficiency is crucial.
  • Interface Support: The processor supports a variety of interfaces, ensuring versatile connectivity options for integrating with other components and peripherals.
  • Package: Housed in a durable package, the RM7035C-600L-D004 is designed to withstand challenging environmental conditions, ensuring longevity and consistent performance.

Applications

The RM7035C-600L-D004 is suitable for a diverse range of applications, including but not limited to industrial control systems, networking equipment, and consumer electronics. Its ability to handle complex algorithms and multitasking makes it an excellent choice for systems requiring high reliability and precision.

Support and Resources

Microchip Technology provides extensive support and resources for the RM7035C-600L-D004, including technical documentation, development tools, and software libraries. Customers can access a wealth of information to facilitate the development process and ensure the successful integration of the processor into their products.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess