EN
  • EN
  • DE

SM10-1KX

Part No SM10-1KX
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 1K OHM 0.01% 0.3W RADIAL / 1 kOhms ±0.01% 0.3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Riedon
Series 100/SM/PC Precision
Package Bulk
Resistance 1 kOhms
Tolerance ±0.01%
Power (Watts) 0.3W
Composition Wirewound
Features Flame Proof, Moisture Resistant, Non-Inductive, Safety
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -55°C ~ 145°C
Package / Case Radial
Dimension 0.299" L x 0.102" W (7.60mm x 2.60mm)
Height - Seated (Max) 0.344" (8.74mm)
Number of Terminations 2
Other Names 696-1574,SM10-1KX8
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236276-SM10-1KX
Ultra Librarian 3D Model Ultra Librarian SM10-1KX CAD Model

Description

The SM10-1KX is a wirewound resistor from the 100/SM/PC Precision series manufactured by Riedon.

  • Resistance: 1 kOhms
  • Tolerance: ±0.01 percent
  • Temperature Coefficient: ±10ppm/°C
  • Power Rating: 0.3W
  • Operating Temperature Range: -55°C to 145°C
  • Features: Flame-proof, moisture-resistant, non-inductive, and safety certified
  • Package/Case: Radial
  • Packaging: Bulk
  • RoHS Compliant: Yes
  • REACH Regulations: Unaffected

You May Also Be Interested in

KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
Yageo
RES 220 OHM 5% 1/4W AXIAL
Lowest to $0.0381
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Yageo
RES 1.2K OHM 5% 1/4W AXIAL
Need more? Email Us
VPG Foil Resistors
RES 10 OHM 0.3W 0.1% RADIAL
Need more? Email Us
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess