EN
  • EN
  • DE

WSL2010R1F

Part No WSL2010R1F
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411529-WSL2010R1F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL2010R1F CAD Model

Description

The WSL2010R1F is a Power Metal Strip® resistor manufactured by Vishay. It is a surface-mount resistor designed for current sensing applications. This resistor offers a low resistance value, enabling accurate current measurement with minimal power dissipation. The WSL series is known for its high power handling capabilities and robust construction.

Applications

  • Current sensing in power supplies
  • Motor control circuits
  • Overcurrent protection
  • Battery management systems
  • Automotive electronics
  • Industrial equipment

Features

  • Power Metal Strip® construction
  • Low resistance (0.1 Ohms)
  • High power rating
  • Surface mount package
  • Low inductance
  • Excellent long-term stability
  • RoHS compliant

Benefits

  • Precise current measurement
  • Minimal power loss
  • Compact size
  • Reliable performance
  • Easy to integrate into automated assembly processes
  • Environmentally friendly

Additional Details

The resistor has a resistance value of 0.1 Ohms. The 2010 package size denotes its physical dimensions. The Power Metal Strip® design ensures high power handling capability and low inductance. This resistor is designed for reflow soldering and is compliant with RoHS standards. It can operate in a wide temperature range. The resistor's low inductance makes it suitable for high-frequency applications. The robust construction allows it to withstand harsh environmental conditions. It is often used in applications where accurate and reliable current sensing is crucial for efficient and safe operation. The surface-mount package allows for easy integration into automated assembly lines, reducing manufacturing costs and improving efficiency.

The resistor's low resistance minimizes the voltage drop across it, ensuring accurate current measurement without significantly affecting the circuit's performance. The high power rating allows it to handle significant current loads without overheating. The component's compliance with RoHS regulations makes it an environmentally responsible choice.

You May Also Be Interested in

Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess