EN
  • EN
  • DE

MC9328MX21CVK

Part No MC9328MX21CVK
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX21 266MHZ 289MAPBGA / i.MX family of microprocessors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD
USB USB 1.x (2)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 289-LFBGA
Additional Interfaces 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART
Part Number Series MC9328MX21
Manufacturer Pack Quantity 760
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805729-MC9328MX21CVK
Ultra Librarian 3D Model Ultra Librarian MC9328MX21CVK CAD Model

Description

The NXP MC9328MX21CVK is a highly integrated and versatile microprocessor designed for mobile applications requiring low power consumption and considerable computing power. This product is part of NXP's i.MX family, which is known for its robust multimedia features and flexible connectivity options, making it an ideal choice for a wide array of devices such as smart handheld devices, wearable technology, and various embedded systems.

Key Features

  • Core: The MC9328MX21CVK is built around an ARM926EJ-S core, which operates at a speed of up to 266 MHz, delivering the necessary performance for complex tasks while maintaining efficiency.
  • Memory: It supports a range of memory interfaces, including SDRAM, MMC/SD, and NAND Flash, providing flexible options for storage and memory expansion.
  • Graphics: Equipped with an integrated LCD controller, it can drive displays with resolutions suitable for portable devices, and its 2D graphics accelerator enhances the user interface experience.
  • Connectivity: The processor includes various connectivity features such as USB OTG, I2C, SPI, and UART, allowing it to interface with a wide range of peripherals and other devices.
  • Power Management: Advanced power management capabilities ensure that the MC9328MX21CVK can deliver performance when needed but also conserve power during idle periods or less intensive tasks, extending the battery life of the device it powers.

Applications

The versatility of the NXP MC9328MX21CVK makes it suitable for a variety of applications, including:

  • Portable media players
  • GPS navigation systems
  • Industrial handheld devices
  • Healthcare monitoring devices
  • Smart wearables
  • Internet of Things (IoT) devices

Conclusion

With its combination of performance, power efficiency, and multimedia capabilities, the NXP MC9328MX21CVK is a powerful and flexible microprocessor that can meet the demands of today's sophisticated mobile applications. Its extensive feature set and connectivity options make it an excellent choice for designers looking to create innovative products with a competitive edge.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Advanced Micro Devices
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9538 $79.9076
4+ $32.7835 $131.1340
6+ $31.7590 $190.5540
8+ $30.7346 $245.8768
10+ $29.7101 $297.1010
14+ $26.6366 $372.9124
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess