EN
  • EN
  • DE

RE46C318S8F

Part No RE46C318S8F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC DRIVER HORN PIEZO W/BO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Horn Driver
Input Type Voltage
Output Type Voltage
Operating Supply Current 300μA
Temperature Range - Operating -10°C to 60°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091696-RE46C318S8F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C318S8F CAD Model

Description

Microchip Technology's RE46C318S8F: A Premier Ionization Smoke Detector IC

The RE46C318S8F from Microchip Technology is a state-of-the-art integrated circuit specifically designed for use in ionization-type smoke detectors. This sophisticated IC comes equipped with a host of features tailored to enhance the functionality and reliability of residential and commercial smoke detection systems.

At the heart of the RE46C318S8F is a low-power CMOS technology that ensures the device operates with minimal energy consumption, making it ideal for battery-powered applications. The IC incorporates a piezoelectric horn driver and a high-voltage synchronous charge pump, which facilitates the generation of the necessary voltage for ionization chamber sensing without the need for external components, thereby reducing the overall system cost and complexity.

One of the key features of the RE46C318S8F is its built-in interconnect capability, allowing multiple smoke detectors to communicate with one another. This feature is critical for large installations where the activation of one detector can trigger an alarm across the entire network, providing quicker response times and enhanced safety.

The IC also includes a temporal pattern horn driver that complies with regulatory standards for emergency evacuation signals. This ensures that the sound emitted by the smoke detector is both recognized and effective at alerting occupants to potential dangers.

For ease of testing and maintenance, the RE46C318S8F has a user-friendly test mode that can be activated via an external test pin. This functionality allows end-users to verify the operational status of their smoke detectors quickly and efficiently.

To ensure the highest level of protection, the RE46C318S8F features a low-battery detection circuit that alerts users when the battery voltage drops below a critical threshold, indicating that a replacement is necessary to maintain the detector's operational readiness.

Overall, the Microchip Technology RE46C318S8F Ionization Smoke Detector IC is a robust, feature-rich solution for designers looking to create advanced smoke detection systems with improved performance, reliability, and user safety.

You May Also Be Interested in

Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess