Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 093973-ECKT3D331KB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECKT3D331KB CAD Model

Description

Product Overview

The ECKT3D331KB is a high-quality capacitor designed for optimal performance in various electronic circuits. Its reliability and efficiency make it a superior choice for engineers and hobbyists alike.

Features and Benefits

  • High capacitance value ensures stable power supply
  • Low equivalent series resistance (ESR) minimizes energy loss
  • Compact size for easy integration into circuits
  • Temperature stability for use in diverse environments

Applications

  • Power supply circuits
  • Signal processing equipment
  • Audio and video devices
  • Automotive electronics

This component is ideal for projects requiring dependable energy storage and distribution.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 1UF 10V X7R 0612
Need more? Email Us
ECAD model for W3L1ZC105MAT3A
AVX Corp/Kyocera Corp
CAP CER 4700PF 50V X7R 0402
Need more? Email Us
ECAD model for LD025C472KAB2A
Walsin Technology Corporation
CAP CER 6PF 50V C0G/NP0 0402
Lowest to $0.0161
ECAD model for 0402N6R0D500CT
AVX Corp/Kyocera Corp
CAP CER 1000PF 3KV X7R 1808
Need more? Email Us
ECAD model for 1808HC102KAT4A
Vishay
CAP CER 0.033UF 50V X7R RADIAL
Need more? Email Us
ECAD model for K333K15X7RF5TH5
TDK Corporation
CAP CER 680PF 16V X7R 0201
Need more? Email Us
ECAD model for CGA1A2X7R1C681M030BA
AVX Corp/Kyocera Corp
CAP CER 20PF 250V C0G/NP0 0805
Need more? Email Us
ECAD model for 600F200FT250XT
TDK Corporation
CAP CER 470PF 16V X7R 0201
Need more? Email Us
ECAD model for CGA1A2X7R1C471M030BA
TDK Corporation
CAP CER 0.033UF 16V X8R 0402
Need more? Email Us
ECAD model for CGA2B3X8R1C333K050BB

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention