EN
  • EN
  • DE

RE46C190S16TF

Part No RE46C190S16TF
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC PHOTOELECTR SMOKE DET 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Operating Supply Current 1μA
Temperature Range - Operating -10°C to 60°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1091694-RE46C190S16TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C190S16TF CAD Model

Description

The RE46C190S16TF is a sophisticated and advanced ionization-type smoke detector IC from Microchip Technology. Designed specifically to serve as the core component in residential and commercial smoke detectors, this integrated circuit provides reliable performance and an array of features to enhance the functionality and efficiency of smoke detection systems.

This low-power CMOS device incorporates a photoelectric-type smoke detector with a horn driver and a low-battery detector, making it an all-in-one solution for smoke detection needs. The RE46C190S16TF operates at a voltage range of 6V to 12V, ensuring compatibility with a wide range of smoke detector models and allowing for flexibility in product design.

Key features of the RE46C190S16TF include:

  • Interconnect up to 40 detectors for wide area monitoring
  • Temporal horn pattern generator that complies with regulatory standards
  • High immunity to nuisance alarms, ensuring fewer false positives
  • Low standby current, which extends battery life for battery-powered detectors
  • Built-in power-on reset feature
  • Test mode with reduced sensitivity for ease of maintenance
  • ESD protection and a programmable calibration and test mode

The RE46C190S16TF also features an internal oscillator that eliminates the need for external timing components, simplifying the design and reducing the overall bill of materials. Its 16-pin thin shrink small outline package (TSSOP) allows for a compact design, making it ideal for applications where space is at a premium.

Whether for use in standard smoke detectors or for integration into more complex fire alarm systems, the RE46C190S16TF from Microchip Technology provides the reliability and functionality required to ensure safety and peace of mind. With its combination of performance, low power consumption, and ease of integration, the RE46C190S16TF is an excellent choice for smoke detection solutions.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess