Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) (per Diode) 500mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 50μA @ 25V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 028029-SB05W05C-TB-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SB05W05C
Introduction Date September 02, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SB05W05C-TB-E CAD Model

Description

The ON Semiconductor SB05W05C-TB-E is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is part of ON Semiconductor's extensive range of semiconductor components known for their reliability and efficiency. The SB05W05C-TB-E is particularly suited for high-frequency inverters, DC-DC converters, and freewheeling diodes in a variety of electronic devices.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which results in lower power losses and improved efficiency in your circuit designs.
  • High Current Capacity: With a forward continuous current rating of 0.5 A, this diode can handle significant current, making it suitable for a wide range of applications.
  • Fast Switching Speed: Its fast switching capability ensures that the diode can operate efficiently at high frequencies, which is essential for modern electronic equipment.
  • Low Leakage Current: The SB05W05C-TB-E has a low reverse leakage current, thereby reducing power consumption when in the off-state.
  • Surface Mount Package: The diode comes in a convenient SOD-323 package, which is ideal for space-constrained applications and allows for easy integration into surface mount technology (SMT) processes.

Applications

The ON Semiconductor SB05W05C-TB-E is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Automotive systems
  • Portable devices
  • Power management solutions
  • High-frequency inverters
  • DC-DC converters

Specifications

Parameter Value Package SOD-323 Forward Continuous Current (I<sub>F) 0.5 A Maximum Reverse Voltage (V<sub>R) 40 V Forward Voltage Drop (V<sub>F) 0.38 V @ I<sub>F = 0.5 A Reverse Leakage Current (I<sub>R) 2 µA @ V<sub>R = 10 V

For engineers and designers looking for a Schottky diode that offers high efficiency and reliability, the ON Semiconductor SB05W05C-TB-E is an excellent choice that meets a broad range of requirements.

You May Also Be Interested in

STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0309
ECAD model for BAT54SQ
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to $0.0288
ECAD model for BAT54SLT1
Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to $0.0152
ECAD model for BAT54C-G
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to $0.3265
ECAD model for NSVBAS16W1T1G
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to $23.6311
ECAD model for SCS230KE2C
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP
Lowest to $0.0181
ECAD model for BAV99W-QX
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5658 $50.9220
220+ $0.4643 $102.1460
335+ $0.4498 $150.6830
460+ $0.4353 $200.2380
595+ $0.4208 $250.3760
800+ $0.3772 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,418 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention