EN
  • EN
  • DE

AD9944KCP

Part No AD9944KCP
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROCESSOR 32-LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number AD9944
Standard Package 56 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 556670-AD9944KCP
Ultra Librarian 3D Model Ultra Librarian AD9944KCP CAD Model

Description

Analog Devices AD9944KCP: High-Performance CCD Signal Processor

The AD9944KCP from Analog Devices Inc. is a sophisticated CCD (Charge-Coupled Device) signal processor designed for high-resolution imaging applications. This integrated circuit is engineered to provide a complete signal processing solution for digital cameras and other image sensing technologies, delivering exceptional image quality with reduced noise and enhanced dynamic range.

The AD9944KCP boasts a high-speed, low-noise amplifier that ensures clear and precise analog signal amplification, which is crucial for capturing fine details in an image. The device features a 14-bit A/D converter that translates analog signals into digital data with remarkable accuracy, preserving the integrity of the captured image.

One of the standout features of the AD9944KCP is its advanced correlated double sampling (CDS) function. This feature reduces the sensor noise that can occur due to variations in pixel response during the readout process, resulting in cleaner images with higher fidelity. Additionally, the on-chip programmable gain amplifier (PGA) allows for fine-tuning of the signal level, enabling users to optimize the dynamic range for various lighting conditions.

The device is designed with flexibility in mind, supporting a range of CCD architectures. It can easily interface with many types of sensors, making it a versatile choice for a wide array of imaging applications, from medical imaging devices to industrial inspection cameras and high-end photography equipment.

For ease of integration, the AD9944KCP comes in a compact package and includes a digital interface that facilitates communication with DSPs or microcontrollers. This simplifies the design process and reduces the overall system complexity. With its low power consumption, the AD9944KCP is also an excellent choice for portable and battery-powered devices where energy efficiency is paramount.

In summary, the AD9944KCP from Analog Devices Inc. represents a premier choice for developers and manufacturers seeking a high-quality, reliable CCD signal processor. Its advanced features ensure that it can meet the demands of even the most challenging imaging applications, providing crisp, clear, and accurate image capture every time.

You May Also Be Interested in

Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7422 $61.1954
17+ $7.1737 $121.9529
25+ $6.9496 $173.7400
35+ $6.7256 $235.3960
45+ $6.5015 $292.5675
60+ $5.8281 $349.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess