EN
  • EN
  • DE

AD9843AJSTZ

Part No AD9843AJSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 10BIT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9843A
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 859849-AD9843AJSTZ
Ultra Librarian 3D Model Ultra Librarian AD9843AJSTZ CAD Model

Description

Product Overview: AD9843AJSTZ

The AD9843AJSTZ is a high-performance, mixed-signal front-end processor from Analog Devices Inc., designed for a wide range of applications including medical imaging, industrial inspection, and communications. This integrated circuit (IC) offers a complete analog signal processing solution for advanced systems that require precise signal acquisition and processing.

Key Features

  • High-Speed Analog-to-Digital Conversion: The AD9843AJSTZ features a 14-bit, 40 MSPS (mega samples per second) analog-to-digital converter (ADC) that ensures high-resolution and accurate digitization of analog signals.
  • Integrated Sample-and-Hold Circuit: Equipped with a sample-and-hold circuit, the device captures analog signals at precise moments, ensuring the integrity of the data during the conversion process.
  • Low Noise Performance: With its exceptional low noise design, the AD9843AJSTZ delivers clean and reliable signal data, which is crucial for high-precision applications.
  • Programmable Gain Amplifier: The on-chip programmable gain amplifier allows for signal conditioning, enabling the device to adapt to signals of various amplitudes.
  • Flexible Power Supply: Operating with a dual power supply ranging from +2.7V to +3.3V for the digital section and +5V for the analog section, the IC offers flexibility in system power design.
  • Compact Surface-Mount Package: The AD9843AJSTZ is available in a compact 48-lead LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the AD9843AJSTZ makes it an ideal choice for a variety of demanding applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Color Copiers and Scanners
  • Ultrasound Equipment
  • Industrial Inspection Systems
  • Communication Infrastructure

With its robust feature set and superior performance, the AD9843AJSTZ from Analog Devices Inc. stands out as a top-tier solution for systems that require high-speed, accurate signal processing. It provides designers with a reliable platform for developing sophisticated electronics that demand precision and efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Renesas Electronics America
Lowest to $2.8549
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8986 $65.3916
13+ $8.9420 $116.2460
20+ $8.6625 $173.2500
28+ $8.3830 $234.7240
36+ $8.1035 $291.7260
48+ $7.2661 $348.7728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess