Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tube
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Current - Supply 6 µA
Temperature Range - Operating -25°C ~ 75°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number RE46C166
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1014910-RE46C166S16F
Ultra Librarian 3D Model Ultra Librarian RE46C166S16F CAD Model

Description

Microchip Technology's RE46C166S16F Smoke Detector IC

The RE46C166S16F is a sophisticated and highly integrated circuit designed by Microchip Technology specifically for use in ionization-type smoke detectors. This low-power CMOS device comes with a plethora of features that make it an ideal choice for battery-operated applications where long-term reliability and functionality are paramount.

Key Features

  • Ionization Chamber Sensing: The IC is optimized for use with an ionization chamber to detect smoke particles, ensuring sensitive and timely responses to fire hazards.
  • Low Power Consumption: With its CMOS technology, the RE46C166S16F operates efficiently, drawing minimal power, which is crucial for battery-dependent smoke alarms.
  • Interconnect Capability: This feature allows multiple units to be connected, enabling all connected alarms to sound when one detects smoke, providing an enhanced safety network within a building.
  • Temporal Horn Pattern: The device supports a temporal horn pattern that complies with regulatory standards for smoke alarm audibility and recognition.
  • Built-in Test Mode: The IC includes a test mode that can be activated to ensure the smoke detector is functioning correctly, offering peace of mind to users.

Technical Specifications

  • Voltage Range: The RE46C166S16F operates at a voltage range that accommodates typical battery levels, ensuring consistent operation throughout the battery's life.
  • Alarm Memory: This feature records an alarm condition, indicating to the user that an event was detected in their absence.
  • ESD Protection: The chip is designed with electrostatic discharge protection to ensure stability and longevity in a variety of environmental conditions.

The RE46C166S16F from Microchip Technology represents a reliable and efficient solution for smoke detection in residential and commercial settings. With its advanced features and low power consumption, it provides an essential component for safety-critical smoke alarm systems. Designers and manufacturers of smoke detectors will find this IC to be a robust and feature-rich option that meets industry standards for performance and safety.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $13.1611
ECAD model for MAX9927AEE+T
Texas Instruments
AUTOMOTIVE ULTRASONIC SIGNAL PRO
Lowest to $10.4733
ECAD model for PGA460TPWQ1
Freescale Semiconductor - NXP
IC SMOKE DETECTOR 16-DIP
Need more? Email Us
ECAD model for MC14467P1
Analog Devices Inc.
SENSOR HUB W/ SPO2 & HR ALGORITH
Lowest to $15.6922
ECAD model for MAX32664GTGC+
Microchip Technology
IC HORN DRIVER DUAL 8DIP
Need more? Email Us
ECAD model for RE46C108E8F
Microchip Technology
IC HORN DRIVER DUAL 8DIP
Lowest to $1.1409
ECAD model for RE46C100E8F
Texas Instruments
IC SIGNAL COND ANLG 36-VQFN
Lowest to $16.1964
ECAD model for PGA305ARHHT
Microchip Technology
IC SMOKE DETECTOR ION 8DIP
Need more? Email Us
ECAD model for RE46C114E8F
Freescale Semiconductor - NXP
IC DSI 2-CHAN INTERFACE 16-SOIC
Lowest to $11.0150
ECAD model for MC33790DW

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention