EN
  • EN
  • DE

PM8563B-F3EI

Part No PM8563B-F3EI
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Series Switchtec
Package Tray
Product Status Active
Applications Fanout PCIe Switch
Interface PCI Express
Package / Case Module
Mounting Type Surface Mount
Base Product Number PM8563
Standard Package 40 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1160279-PM8563B-F3EI
Ultra Librarian 3D Model Ultra Librarian PM8563B-F3EI CAD Model

Description

Microchip Technology's PM8563B-F3EI: A Comprehensive Solution for Embedded Systems

The PM8563B-F3EI from Microchip Technology is a high-performance product designed to cater to the rigorous demands of modern embedded systems. This versatile component is an integral part of the extensive portfolio of Microchip's semiconductor solutions, which are renowned for their reliability, efficiency, and advanced features. The PM8563B-F3EI is particularly well-suited for applications requiring robust communication capabilities, precise timing, and dependable operation under varying conditions.

Key Features

  • High Integration: The PM8563B-F3EI integrates multiple functionalities, reducing the need for additional components and simplifying the design of complex systems.
  • Advanced Communication Protocols: It supports a range of communication protocols, enabling seamless data transfer and interoperability across different devices and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the PM8563B-F3EI helps to minimize energy usage, making it ideal for battery-powered or energy-sensitive applications.
  • Temperature Resilience: The device operates reliably over a wide temperature range, ensuring consistent performance in environments that experience temperature fluctuations.

Applications

The PM8563B-F3EI is a versatile component that can be used in various applications, including:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Consumer electronics
  • Healthcare devices

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the PM8563B-F3EI. Customers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate the integration of this product into their projects.

With its combination of advanced features, the PM8563B-F3EI stands as a testament to Microchip's dedication to innovation and excellence in the field of semiconductor design. Whether for industrial, automotive, or consumer applications, the PM8563B-F3EI is an excellent choice for designers looking to enhance their systems with a reliable, high-performance component.

You May Also Be Interested in

Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess