EN
  • EN
  • DE

RE46C108S8TF

Part No RE46C108S8TF
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC HORN DRIVER DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Horn Driver
Input Type Logic
Output Type Logic
Operating Supply Current 4μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 210721-RE46C108S8TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C108S8TF CAD Model

Description

Microchip Technology's RE46C108S8TF Ionization Smoke Detector IC

The RE46C108S8TF from Microchip Technology is a state-of-the-art ionization smoke detector integrated circuit designed for use in smoke detection systems. This IC is engineered to provide reliable performance and enhanced functionality in residential and commercial fire prevention applications. With its compact design and low power consumption, the RE46C108S8TF is an ideal choice for manufacturers looking to develop efficient and cost-effective smoke detection solutions.

Key Features

  • Low Operating Voltage: The device operates at a low voltage, making it suitable for battery-operated systems, ensuring long-term reliability and safety.
  • Interconnect Capability: It can be interconnected with other smoke detectors, which allows multiple units to communicate and trigger simultaneous alarms, enhancing the safety network within a building.
  • On-Chip Oscillator: The integrated oscillator with a minimal external component count reduces the overall complexity and cost of the smoke detector design.
  • Internal Power-On Reset: Ensures the IC starts in a known state, providing additional reliability to the smoke detection system.
  • Low Battery Detection: Features an in-built low battery detection function that alerts users when the battery power is insufficient, thereby maintaining the detector's readiness.
  • High ESD Protection: The IC is designed with high Electrostatic Discharge (ESD) protection, ensuring robustness and stability in challenging environments.

Advanced Sensing Technology

The RE46C108S8TF incorporates advanced sensing technology that offers high sensitivity to smoke particles through ionization, which is particularly effective at detecting fast-flaming fires. The IC's sophisticated algorithm helps minimize false alarms, a common challenge in smoke detection, while maintaining prompt and accurate detection of real fire events.

Applications

Designed for versatility, the RE46C108S8TF is suitable for a wide range of applications, including residential smoke alarms, commercial fire detection systems, and portable fire detectors. Its low power requirements and interconnectivity features make it an excellent choice for integrated safety networks in smart homes and modern building management systems.

Overall, Microchip Technology's RE46C108S8TF offers an exceptional balance of performance, reliability, and cost-effectiveness, making it a top choice for manufacturers and designers of advanced smoke detection systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7696 $53.0880
70+ $1.4520 $101.6400
110+ $1.4066 $154.7260
150+ $1.3612 $204.1800
190+ $1.3159 $250.0210
255+ $1.1798 $300.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,690 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess