Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Sensor Interface
Input Type Logic
Output Type Logic
Supply Current 7mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-BSSOP Exposed Pad
Supplier Device Package 54-SOIC W EP
Family Part Number MC33794
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1218488-MC33794EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33794EK CAD Model

Description

NXP MC33794EK Electromagnetic Sensor Evaluation Kit

The NXP MC33794EK is a comprehensive evaluation kit designed for the MC33794, an electromagnetic sensor from NXP Semiconductors. This sensor is specifically engineered to detect the presence of nearby objects without physical contact by measuring the impedance changes in an externally tuned LC tank circuit. The MC33794EK evaluation kit provides all the necessary tools to facilitate the development, testing, and deployment of proximity detection and position sensing applications.

At the heart of the kit is the MC33794 sensor, which operates at a frequency of 125 kHz and is capable of detecting objects with high accuracy and reliability. The sensor's ability to resist environmental disturbances makes it an ideal choice for automotive, industrial, and consumer applications where robustness and precision are paramount. With its ability to interface with microcontrollers through a simple SPI bus, the MC33794 provides a flexible and easy-to-use solution for a wide range of proximity detection challenges.

The evaluation kit includes a fully assembled and tested evaluation board that showcases the functionality of the MC33794 sensor. It also comes with a suite of documentation and software tools to assist developers in quickly integrating the sensor into their designs. The included software provides an intuitive graphical user interface (GUI) for configuring the sensor parameters, visualizing sensor data, and conducting real-time analysis of the sensor's performance.

Key features of the NXP MC33794EK evaluation kit include:

  • MC33794 Electromagnetic Sensor for contactless detection
  • Easy-to-use SPI interface for communication with microcontrollers
  • Robust design capable of withstanding harsh environments
  • Comprehensive software tools and GUI for easy configuration and data analysis
  • Applicable for automotive, industrial, and consumer markets
  • Support for external LC tank circuit tuning
  • Quick setup and demonstration capabilities

Whether you are developing an advanced driver-assistance system (ADAS), creating a touchless user interface, or implementing position sensing in an industrial setting, the NXP MC33794EK evaluation kit offers a versatile platform to accelerate your product development and bring cutting-edge proximity sensing technology to your applications.

You May Also Be Interested in

Maxim Integrated
IC THERMOCOUP TO DGTL 8-SOIC
Lowest to $2.1546
ECAD model for MAX6675ISA+T
Microchip Technology
IC SMOKE DETECTOR ION 8DIP
Need more? Email Us
ECAD model for RE46C114E8F
Microchip Technology
IC SMOKE DETECTOR CMOS 16-SOIC
Lowest to $1.8327
ECAD model for RE46C143S16F
Freescale Semiconductor - NXP
IC SMOKE DETECTOR WITH I/O 16DIP
Lowest to $10.5105
ECAD model for MC145012ED
Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+T
Microchip Technology
IC HORN DRIVER DUAL 8DIP
Lowest to $1.1409
ECAD model for RE46C100E8F
Maxim Integrated
IC SIGNAL COND QUAD 68-QFN
Lowest to $312.3051
ECAD model for MAX3983UGK+D
Maxim Integrated
IC AUTO SNSR SIGNAL COND 16SSOP
Lowest to $2.3647
ECAD model for MAX1455AAE+T
Maxim Integrated
Need more? Email Us
ECAD model for MAX6690MEE-T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention