EN
  • EN
  • DE

MIC5156-3.3YM

Part No MIC5156-3.3YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Positive Fixed
Supply Current 2.7mA
Parts Input Voltage (V) 3V ~ 36V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC5156
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222623-MIC5156-3.3YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5156-3.3YM CAD Model

Description

Microchip MIC5156-3.3YM

The MIC5156-3.3YM is a high-performance, fixed output voltage regulator designed by Microchip Technology. This robust component provides a precise 3.3V output voltage, tailored to meet the rigorous power requirements of sophisticated electronic systems. With its exceptional reliability and efficiency, the MIC5156-3.3YM is an ideal power management solution for a diverse range of applications, including but not limited to computer systems, instrumentation, and telecommunication equipment.

This voltage regulator is characterized by its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thereby minimizing power loss and improving overall system efficiency. The MIC5156-3.3YM is capable of delivering up to 150mA of output current, making it suitable for powering small to medium-sized loads.

The device incorporates several protective features that safeguard the electronic systems it powers. These include thermal shutdown protection, which prevents damage from overheating, and current limit protection, which protects against excessive current draw that could otherwise lead to system instability or failure. Additionally, the MIC5156-3.3YM offers low noise performance, which is critical for maintaining signal integrity in noise-sensitive applications.

Designed in a compact SOIC-8 package, the MIC5156-3.3YM is not only space-efficient but also easy to integrate into a variety of circuit designs. Its surface-mount form factor allows for automated assembly processes, facilitating efficient manufacturing and reduced production costs.

In summary, the MIC5156-3.3YM from Microchip Technology is a high-quality voltage regulator that combines accurate voltage control, low power dissipation, and robust protective features. Its performance and reliability make it an excellent choice for designers seeking to enhance the power management capabilities of their electronic products.

You May Also Be Interested in

Semtech Corporation
IC REG CTLR DUAL POS ADJ 10MSOP
Lowest to $0.6422
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Richtek USA Inc.
Need more? Email Us
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Semtech Corporation
IC REG CTLR DUAL POS ADJ 10MSOP
Lowest to $1.0095
Diodes Incorporated
IC REG CTRLR SGL POS ADJ
Lowest to $0.2021
Richtek USA Inc.
IC REG CTRLR TRPL POS ADJ 8SOP
Lowest to $22.9233
Semtech Corporation
IC REG CTRLR DUAL ADJ 10MSOP
Lowest to $3.2617
Semtech Corporation
IC REG CTRLR SGL ADJ SOT23-6 / LDO Cntrlr FET Controller Fixed 4.85V 20mA 6-Pin SOT-23 T/R
Lowest to $0.1363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7951 $58.6971
51+ $2.2938 $116.9838
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0790 $288.9810
186+ $1.8630 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess