Product Overview: 74HC163AP from NXP
The 74HC163AP is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is designed to be a part of the 74HC/HCT family, which is known for its robust performance and compatibility with a wide range of digital applications.
Key Features
- Synchronous Counting: The 74HC163AP is a 4-bit binary counter with synchronous reset, providing precise counting sequences in digital systems.
- High-Speed Operation: This device is capable of handling fast clock pulse rates, ensuring quick response times suitable for high-speed operations.
- Low Power Consumption: It operates with a low power consumption, making it an efficient choice for battery-powered and energy-saving applications.
- Wide Operating Voltage Range: The counter can operate on a wide voltage range from 2V to 6V, providing flexibility in various circuit designs.
Applications
The 74HC163AP is versatile and can be used in a broad range of applications, including:
- Timing circuits
- Counter operations in microprocessor systems
- Sequential state machines
- Frequency dividers
Technical Specifications
Some of the technical specifications of the 74HC163AP include:
- Logic Family: HC
- Logic Type: 4-bit Synchronous Binary Counter
- Output Current: -5.2 mA / +5.2 mA
- Propagation Delay Time: 13 ns
- Operating Temperature Range: -40°C to +125°C
- Package Type: DIP-16
Quality and Reliability
NXP's commitment to quality ensures that the 74HC163AP is a reliable component for digital electronics. It is rigorously tested to meet industry standards for performance and durability, making it a trusted choice for designers and engineers.