Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Horn Driver
Input Type Logic
Output Type Logic
Operating Supply Current 100nA
Temperature Range - Operating 0°C to 50°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 046151-RE46C101E8F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C101E8F CAD Model

Description

The RE46C101E8F from Microchip Technology is a state-of-the-art ionization smoke detector Integrated Circuit (IC) designed to provide reliable performance in smoke detection systems. This low-power CMOS device is specifically engineered for smoke detection applications, offering a robust feature set that includes an on-chip ionization chamber bias generator, a low battery detector, an interconnect, and a temporal horn pattern generator which complies with regulatory standards.

Key Features

  • Ionization Chamber Bias Generator: The IC includes an internal high-voltage generator that is optimized for ionization chamber smoke detectors, ensuring accurate and consistent smoke detection.
  • Low Power Consumption: Designed for battery-operated devices, the RE46C101E8F consumes minimal power, thereby extending the life of the smoke detector.
  • Low Battery Detection: The IC incorporates a low battery detection circuit, alerting users when the battery needs replacement, thus maintaining the detector's operational readiness.
  • Interconnect Capability: This feature allows multiple smoke detectors to communicate with each other, enabling simultaneous alarms in multi-detector installations for enhanced safety.
  • Temporal Horn Pattern: The IC generates a horn pattern that conforms to industry standards, ensuring that the alarm is easily recognizable in emergency situations.

Applications

The RE46C101E8F is ideal for residential and commercial smoke detectors that require high reliability and long-term stability. Its low power consumption and comprehensive feature set make it an excellent choice for manufacturers looking to produce cost-effective, high-performance smoke detection solutions.

Product Specifications

The device is offered in an 8-pin 150 mil SOIC package, making it suitable for compact designs. It operates over a broad voltage range and is designed to function at ambient temperatures typically found in home and office environments.

Overall, Microchip Technology's RE46C101E8F IC represents a sophisticated solution for smoke detection manufacturers, combining performance, reliability, and integration in a single chip to meet the stringent requirements of safety-critical applications.

You May Also Be Interested in

Texas Instruments
IC SIGNAL COND ANLG 36-VQFN
Lowest to $16.1964
ECAD model for PGA305ARHHT
Maxim Integrated
IC THERMOCOUP TO DGTL 8-SOIC
Lowest to $2.1546
ECAD model for MAX6675ISA+T
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $13.1611
ECAD model for MAX9927AEE+T
Freescale Semiconductor - NXP
IC SMOKE DETECTOR WITH I/O 16DIP
Need more? Email Us
ECAD model for MC145012P
Microchip Technology
IC HORN DRIVER DUAL 8DIP
Need more? Email Us
ECAD model for RE46C108E8F
Freescale Semiconductor - NXP
IC DSI SLAVE FOR R-SENSE 16-SOIC
Lowest to $4.0215
ECAD model for MC33793DR2
Maxim Integrated
IC THERMOCOUP TO DGTL 8-SOIC
Lowest to $2.1546
ECAD model for MAX6675ISA+
Microchip Technology
IC SMOKE DETECTOR ION 8DIP
Need more? Email Us
ECAD model for RE46C114E8F
STMicroelectronics
IC SMART SENSOR ASSP W/PGA 16QFN
Lowest to $3.5844
ECAD model for STPMS1BPQR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention