EN
  • EN
  • DE

PCF85163TS

Part No PCF85163TS
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833507-PCF85163TS
Ultra Librarian 3D Model Ultra Librarian PCF85163TS CAD Model

Description

Introducing the PCF85163TS Real-Time Clock/Calendar from NXP

The PCF85163TS is a highly integrated real-time clock (RTC) and calendar optimized for low power consumption and with a wealth of features for time-tracking applications. Manufactured by NXP Semiconductors, a leader in the industry, this RTC is designed for a broad range of market segments, including consumer electronics, industrial, and communication systems.

Key Features

  • Accuracy and Timekeeping: The PCF85163TS keeps accurate time over a wide temperature range and is able to compensate for the frequency deviation of the quartz crystal. It provides seconds, minutes, hours, day, date, month, and year information, with automatic leap year correction up to the year 2399.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for battery-powered applications. The device operates from a supply voltage as low as 1.3 V, which can be supplied by a small coin cell.
  • Flexible Clock Output: The device offers a clock output with programmable frequency, which can be used to clock microcontrollers or other devices that require a periodic wake-up.
  • Programmable Alarm and Timer Functions: The PCF85163TS includes an alarm function that can be set to a specific time or date. It also features a countdown timer that can be used for timing intervals.
  • Serial I2C Interface: Communication with the device is established via a fast-mode Plus I2C-bus interface that supports up to 1 Mbit/s data transfer rates, ensuring easy integration with most microcontrollers.
  • Small Package Size: The RTC is available in a small HVSON10 package, making it suitable for space-constrained applications.

Applications

The PCF85163TS is versatile and can be used in various applications such as:

  • Portable devices (smartphones, tablets, etc.)
  • Wearable technology (smartwatches, fitness trackers)
  • Medical devices (patient monitoring systems)
  • Industrial control systems
  • Utility meters
  • IoT devices

With its combination of features, the PCF85163TS from NXP is an excellent choice for any design that requires reliable timekeeping with minimal power consumption. Its small size and I2C interface make it easy to integrate into your next project.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3534 $58.3110
400+ $0.2899 $115.9600
620+ $0.2807 $174.0340
855+ $0.2714 $232.0470
1,100+ $0.2633 $289.6300
1,475+ $0.2356 $347.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,450 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess