EN
  • EN
  • DE

LA71205M-MPB-E

Part No LA71205M-MPB-E
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description SIGNAL PROCESSING FOR VCR / Video IC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174341-LA71205M-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA71205M-MPB-E CAD Model

Description

The LA71205M-MPB-E is a high-performance integrated circuit (IC) from ON Semiconductor, designed to cater to the advanced needs of modern communication systems. This versatile chip is an ideal solution for a wide range of applications, including but not limited to, wireless communication devices, audio and video equipment, and other multimedia devices.

Key Features:

  • High Integration: The LA71205M-MPB-E integrates multiple functions into a single chip, which helps in reducing the overall component count, saving space, and potentially reducing costs for the end product.
  • Low Power Consumption: Engineered for efficiency, this IC operates on low power, making it suitable for battery-powered devices, where power conservation is critical.
  • Advanced Technology: Built using ON Semiconductor's cutting-edge technology, the LA71205M-MPB-E delivers reliable performance and is designed to meet the stringent requirements of modern electronic devices.
  • Robust Design: The IC is designed to withstand the rigors of everyday use, ensuring long-term reliability and stability in a variety of operating conditions.

Applications:

  • Wireless Communication Devices
  • Audio and Video Equipment
  • Multimedia Devices
  • Portable Electronics
  • Consumer Electronics

The LA71205M-MPB-E from ON Semiconductor is a testament to the company's commitment to innovation and quality. With its combination of integration, power efficiency, and robust design, this IC is poised to be a key component in the next generation of electronic devices. Whether you are designing a sophisticated wireless system or a simple audio player, the LA71205M-MPB-E offers the performance and reliability that engineers and designers need to create products that stand out in the competitive electronics market.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3093 $60.3302
33+ $3.5355 $116.6715
51+ $3.4257 $174.7107
70+ $3.3149 $232.0430
91+ $3.2040 $291.5640
121+ $2.8725 $347.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess