EN
  • EN
  • DE

PIC33FJ32GS608-I/PT

Part No PIC33FJ32GS608-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 74
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 18x10b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 045883-PIC33FJ32GS608-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC33FJ32GS608-I/PT CAD Model

Description

Microchip Technology's PIC33FJ32GS608-I/PT

The PIC33FJ32GS608-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This versatile component is ideal for a wide range of applications, including advanced motor control, power conversion, and sensor processing. Its robust architecture and rich feature set make it a top choice for engineers looking to develop sophisticated embedded systems.

Key Features:

  • High-Speed CPU: The device operates at a maximum frequency of 40 MHz, providing a high level of performance for complex algorithms and fast task execution.
  • Ample Program Memory: With 32 KB of flash memory, designers have enough space for application code, which is essential for intricate applications.
  • Flexible RAM: It offers 2 KB of RAM, allowing for efficient data manipulation and buffering.
  • Integrated Peripherals: The chip includes a variety of built-in peripherals, such as UART, SPI, and I2C serial communication modules, as well as analog-to-digital converters (ADCs) and pulse-width modulation (PWM) outputs for comprehensive system integration.
  • Advanced Motor Control: With its high-resolution PWMs and ADCs, the PIC33FJ32GS608-I/PT is particularly well-suited for advanced motor control applications.
  • Robust Security: Security features include code protection and a unique device identifier to help protect intellectual property and prevent unauthorized use.
  • Low-Power Modes: Multiple power management options are available to reduce power consumption during idle or standby states, making it suitable for battery-powered or energy-sensitive applications.
  • Temperature Range: This DSC operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Package and Compatibility:

The PIC33FJ32GS608-I/PT is available in a 64-TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained applications. It is also compatible with Microchip's MPLAB development ecosystem, providing designers with a comprehensive suite of tools for development and debugging.

Overall, the PIC33FJ32GS608-I/PT represents a powerful and flexible solution for developers looking to harness the capabilities of a DSC with the ease of use of a microcontroller, all within a compact and efficient package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess