EN
  • EN
  • DE

NT5CC256M16EP-DII

Part No NT5CC256M16EP-DII
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941736-NT5CC256M16EP-DII
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC256M16EP-DII CAD Model

Description

The NT5CC256M16EP-DII is a high-speed DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This component is designed for use in a variety of applications requiring high bandwidth and low latency memory access.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Networking Devices
  • Embedded Systems

Features

  • Capacity: 256MB x 16
  • DDR3 Technology: Provides faster data transfer rates compared to DDR2 and DDR.
  • High Bandwidth: Supports high-speed data access for demanding applications.
  • Low Power Consumption: Designed for energy efficiency in various devices.
  • Lead-Free: Compliant with RoHS standards for environmental protection.
  • Operating Temperature: Designed to operate within a standard range of temperatures for reliable performance.

Benefits

  • Increased System Performance: Improves overall system responsiveness and application loading times.
  • Enhanced Gaming Experience: Provides smoother graphics rendering and faster frame rates in gaming applications.
  • Improved Multitasking: Enables seamless multitasking with reduced lag and improved application switching.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in desktop environments.
  • Reliable Operation: Offers stable and consistent performance in a variety of operating conditions.

Additional Details

The NT5CC256M16EP-DII is built with a standard FBGA (Fine-pitch Ball Grid Array) package. It is designed to meet industry standards for DDR3 SDRAM modules. The module operates at standard DDR3 voltages, contributing to its energy efficiency. It is compatible with a wide range of chipsets and platforms that support DDR3 memory.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess