EN
  • EN
  • DE

PIC32MZ2064DAR169-I/6J

Part No PIC32MZ2064DAR169-I/6J
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169LFBGA / MIPS32® microAptiv™ PIC® 32MZ DAR Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 169-LFBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ DAR
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 640K x 8 + 32MB DDR2 SDRAM
Voltage - Supply (Vcc/Vdd) 1.7V ~ 1.9V
Data Converters A/D 45x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 169-LFBGA
Supplier Device Package 169-LFBGA (11x11)
Base Product Number PIC32MZ2064DAR169
Standard Package 176
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351338-PIC32MZ2064DAR169-I/6J
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2064DAR169-I/6J CAD Model

Description

Product Overview: PIC32MZ2064DAR169-I/6J from Microchip Technology

The PIC32MZ2064DAR169-I/6J is a high-performance microcontroller (MCU) from Microchip Technology's renowned PIC32MZ family, engineered for advanced applications that require substantial computing power and robust functionality. Designed with a focus on efficiency and versatility, this microcontroller is ideal for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, and consumer products.

Key Features

  • High-Performance CPU: At the heart of the PIC32MZ2064DAR169-I/6J is a 32-bit MIPS M-Class processor that can run at speeds of up to 200 MHz, delivering the computational power needed for complex tasks and algorithms.
  • Generous Memory: This MCU comes equipped with 2 MB of Flash memory and 512 KB of RAM, providing ample space for application code and data storage.
  • Digital Signal Processing: The integrated DSP engine enhances performance in digital signal processing applications, making it suitable for audio processing, sensor data analysis, and real-time control systems.
  • Connectivity: A variety of communication interfaces are available, including I²C, SPI, UART, CAN, and USB, facilitating easy integration with peripheral devices and systems.
  • Robust Security: Security features such as cryptographic engine, random number generator, and secure boot ensure the protection of sensitive data and secure system operation.

Advanced Peripherals

The PIC32MZ2064DAR169-I/6J boasts an extensive set of peripherals that allow for flexible interfacing and system expansion. These include multiple timers, counters, PWM channels, and a rich set of analog features like a 12-bit ADC with multiple channels, enabling precise measurement and control in embedded applications.

Reliability and Quality

Microchip Technology is known for its commitment to quality, and the PIC32MZ2064DAR169-I/6J is no exception. It operates within the industrial temperature range of -40°C to 85°C, ensuring stable performance in harsh environments. The MCU is available in a 169-pin TFBGA package, providing a compact form factor for space-constrained applications.

In summary, the PIC32MZ2064DAR169-I/6J from Microchip Technology is a powerful and reliable microcontroller that offers a rich feature set for developers looking to create sophisticated and high-demand applications. Its combination of processing power, memory capacity, and extensive peripheral integration makes it an excellent choice for a broad array of embedded system designs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess