EN
  • EN
  • DE

1PS76SB21F

Part No 1PS76SB21F
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 200MA SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 550 mV @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 15 µA @ 30 V
Capacitance @ Vr, F 40pF @ 0V, 1MHz
Mounting Type Surface Mount
Case / Package SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction 125°C (Max)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1492211-1PS76SB21F
Ultra Librarian 3D Model Ultra Librarian 1PS76SB21F CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219,280 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess