EN
  • EN
  • DE

TDA19988BET/C1,118

Part No TDA19988BET/C1,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO HDMI TRANS 64TFBGA / Video Transmitter IC I2S HDMI 1.4a, ITU656 64-TFBGA (4.5x4.5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Transmitter
Applications Consumer Video
Standards HDMI 1.4a, ITU656
Control Interface I²S
Mounting Type Surface Mount
Package / Case 64-TFBGA
Supplier Device Package 64-TFBGA (4.5x4.5)
Base Product Number TDA19988
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 523451-TDA19988BET/C1,118
Ultra Librarian 3D Model Ultra Librarian TDA19988BET/C1,118 CAD Model

Description

Introducing the TDA19988BET/C1,118 by NXP Semiconductors

The TDA19988BET/C1,118 is a cutting-edge High-Definition Multimedia Interface (HDMI) transmitter designed by NXP Semiconductors, a global leader in automotive and secure connectivity solutions. This compact and efficient IC is perfect for a wide array of applications, including home entertainment systems, professional audio/video equipment, and digital signage.

Key Features:

  • High-Definition Support: It supports video resolutions up to 1080p at 60Hz and 4K at 30Hz, delivering crisp and clear images for an immersive viewing experience.
  • Audio Excellence: With the ability to transmit high-quality digital audio, this transmitter can handle standard, enhanced, or high-definition audio, including 8-channel I2S or S/PDIF audio streams, providing a rich audio experience.
  • Advanced Color Spaces: Compatibility with a wide range of color spaces, including sRGB, YCbCr, and xvYCC, ensures accurate color reproduction across different devices and screens.
  • Content Protection: The TDA19988BET/C1,118 comes with integrated HDCP 1.3 (High-bandwidth Digital Content Protection) support, ensuring secure transmission of protected content.
  • Easy Integration: Its compact LQFP64 package allows for easy integration into a variety of designs without taking up significant board space.
  • Energy Efficient: The device features low power consumption, making it an eco-friendly choice for energy-conscious applications.

Applications:

The versatility of the TDA19988BET/C1,118 makes it an ideal HDMI transmitter for a range of applications. It is particularly suited for:

  • High-definition televisions and monitors
  • Professional audio/video broadcasting equipment
  • Home theater receivers and players
  • Game consoles
  • Digital signage and video walls

Technical Specifications:

As a product of NXP Semiconductors, the TDA19988BET/C1,118 is built with reliability in mind. Its technical specifications are designed to meet the needs of today's high-performance video and audio applications. The device operates over an extended temperature range and is compliant with major industry standards.

With the TDA19988BET/C1,118, NXP Semiconductors continues to deliver innovative solutions that drive the future of connectivity. Whether you're designing a state-of-the-art entertainment system or a professional-grade video setup, this HDMI transmitter offers the performance, reliability, and quality that NXP is known for.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess