EN
  • EN
  • DE

PIC32MZ2048EFG064-I/PT

Part No PIC32MZ2048EFG064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64TQFP / MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 46
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.1V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MZ2048EFG064
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1322776-PIC32MZ2048EFG064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFG064-I/PT CAD Model

Description

The Microchip PIC32MZ2048EFG064-I/PT is a high-performance 32-bit microcontroller (MCU) that is part of the PIC32MZ family, offering a rich set of features and capabilities for a wide range of applications. This powerful MCU is designed to support complex embedded systems which require substantial processing power, connectivity, and reliability.

Key Features:

  • CPU Core: This microcontroller is built around the MIPS M-Class core, operating at up to 200 MHz. It provides exceptional computational performance and efficiency, suitable for intensive applications such as audio and graphics processing.
  • Memory: It comes with a substantial 2 MB of Flash memory and 512 KB of RAM, allowing for robust program storage and efficient data management.
  • Connectivity: With an extensive range of connectivity options, including Ethernet, CAN, and USB interfaces, this MCU is ideal for networked applications.
  • Digital and Analog Peripherals: The device features a variety of peripherals such as digital I/Os, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), enabling versatile interface options with sensors and other electronic components.
  • Package: The PIC32MZ2048EFG064-I/PT is offered in a 64-pin TQFP package, which is suitable for space-constrained applications while still providing ample I/Os for comprehensive system integration.
  • Temperature Range: It operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Advanced Security: With features like crypto engine support for AES, 3DES, SHA, MD5, and HMAC, as well as a Random Number Generator, this MCU is well-suited for applications requiring secure data transactions.

Applications:

The versatility of the PIC32MZ2048EFG064-I/PT makes it ideal for a broad spectrum of applications, including but not limited to industrial automation, Internet of Things (IoT) devices, smart energy solutions, medical devices, and consumer electronics. Its high-speed computational capabilities and extensive communication features enable designers to create sophisticated and connected embedded systems.

Conclusion:

The Microchip PIC32MZ2048EFG064-I/PT is a robust microcontroller that combines high performance, extensive memory, and a wide array of peripherals, making it an excellent choice for designers looking to develop advanced embedded systems with stringent performance and connectivity requirements.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4435 $54.8870
5+ $22.5177 $112.5885
7+ $21.8141 $152.6987
10+ $21.1104 $211.1040
13+ $20.4067 $265.2871
17+ $18.2957 $311.0269
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess