EN
  • EN
  • DE

PIC32MX795F512L-80V/BG

Part No PIC32MX795F512L-80V/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 121-TFBGA
Supplier Device Package 121-TFBGA (10x10)
Base Product Number PIC32MX795
Other Names PIC32MX795F512L80VBG
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264400-PIC32MX795F512L-80V/BG
Ultra Librarian 3D Model Ultra Librarian PIC32MX795F512L-80V/BG CAD Model

Description

Microchip Technology's PIC32MX795F512L-80V/BG Microcontroller

The PIC32MX795F512L-80V/BG is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded control applications. This powerful MCU is part of the PIC32MX family, which is renowned for its exceptional computational capabilities and versatile feature set tailored for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, and complex consumer electronics.

Key Features:

  • Core: The device is built around the MIPS M4K Core, which operates at a maximum frequency of 80 MHz, providing the computational power necessary for intensive tasks.
  • Memory: It comes equipped with 512 KB of Flash memory and 128 KB of RAM, ensuring ample space for code storage and efficient runtime operations.
  • Connectivity: The microcontroller offers extensive connectivity options, including Ethernet, CAN, and USB capabilities, making it ideal for networked applications.
  • Peripheral Features: With numerous peripherals such as timers, counters, UART, SPI, and I2C modules, the PIC32MX795F512L-80V/BG provides a rich set of interfaces for peripheral devices.
  • Digital Signal Processing: The device also supports digital signal processing (DSP) instructions, which are essential for audio processing, sensor data analysis, and other DSP-related functions.
  • Package: The MCU is available in a 121-pin BGA package, which is suitable for space-constrained applications requiring a compact footprint.

Advanced Integration:

The PIC32MX795F512L-80V/BG integrates several advanced features such as DMA channels, which facilitate high-speed data transfers without burdening the CPU. Additionally, it includes a Charge Time Measurement Unit (CTMU) for precision time measurement and capacitive touch sensing, further expanding its utility in interactive applications.

Development Support:

Microchip Technology provides robust development support for the PIC32MX795F512L-80V/BG with its MPLAB® IDE and MPLAB Harmony software framework, simplifying the development process and reducing time to market. Developers can take advantage of the comprehensive suite of tools, including compilers, debuggers, and code configuration utilities to streamline their projects.

Overall, the PIC32MX795F512L-80V/BG is a versatile and powerful microcontroller that offers the perfect blend of performance, memory, and features for advanced embedded systems. Its extensive support and integration capabilities make it an ideal choice for engineers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess