EN
  • EN
  • DE

SPOC2DBBTS710336ESATOBO1

Part No SPOC2DBBTS710336ESATOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description SPOC+2 BTS71330-6ESA DAUGHTERBOA / BTS71033-6ESA Switch Power Management Platform Evaluation Expansion Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series SPOC™+2
Package Bulk
Type Power Management
Function Switch
Utilized IC / Part BTS71033-6ESA
Contents Board(s)
Base Product Number SPOC2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 448-SPOC2DBBTS710336ESATOBO1,SP001833458
Standard Package 1
Win Source Part Number 1049960-SPOC2DBBTS710336ESATOBO1
Ultra Librarian 3D Model Ultra Librarian SPOC2DBBTS710336ESATOBO1 CAD Model

Description

The Infineon Technologies SPOC™+2 board is an evaluation board that belongs to the power management category.

  • Target Device: It is designed to work with the BTS71033-6ESA switch function
  • Packaging: supplied in bulk packaging.
  • Application: The SPOC™+2 board is a development board that can be used in various platforms.
  • Category: It is an alternative to other evaluation boards and daughter cards.

You May Also Be Interested in

MikroElektronika
PLL CLICK / ICS501 Clock Generator Clock Timing mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
Infineon Technologies
SHIELD FOR ARDUINO W/BTF3050TE / BTF3050TE Driver Power Management Arduino Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
GROVE MS8607 DEV BOARD / MS8607 Humidity, Pressure, Temperature Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
SPOC+2 BTS71330-6ESA DAUGHTERBOA / BTS71033-6ESA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Analog Devices Inc.
12B QUAD TXDAC WITH ON CHIP PATT / AD9106 Digital to Analog Converter (DAC) Data Acquisition Arduino Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess