EN
  • EN
  • DE

RT9818C-44GV

Part No RT9818C-44GV
Manufacturer Richtek USA Inc.
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 4.4V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 143 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 046486-RT9818C-44GV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9818C-44GV CAD Model

Description

The RT9818C-44GV is a voltage detector IC manufactured by Richtek USA Inc. It is designed to monitor voltage levels and generate a reset signal when the voltage drops below a predefined threshold. This function is crucial for ensuring stable and reliable operation in electronic systems, particularly those sensitive to voltage variations and power fluctuations.

Applications

  • Microcontroller/Microprocessor Systems: Providing a reliable reset signal during power-up, power-down, and brownout conditions.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and extend battery lifespan.
  • Power Supply Monitoring: Protecting connected circuits by detecting undervoltage or overvoltage conditions.
  • Embedded Systems: Offering voltage monitoring and reset functionality for various embedded applications.
  • Automotive Electronics: Safeguarding electronic control units (ECUs) from voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels.
  • Low Quiescent Current: Minimizes power consumption, ideal for battery-powered applications.
  • Open-Drain Output: Enables flexible interfacing with different logic levels.
  • Small Package Size: Conserves board space, suitable for compact designs.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage.
  • Wide Operating Voltage Range: Accommodates a variety of power supply voltages.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage variations.
  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Enhanced System Protection: Protects sensitive components from damage due to overvoltage and undervoltage conditions.
  • Cost-Effective Solution: Delivers reliable voltage monitoring at a competitive price.

Additional Details

The RT9818C-44GV likely features a voltage detection threshold of approximately 4.4V, indicated by the '-44' in the part number. The 'GV' likely specifies the package type or a specific manufacturing variation. Refer to the official Richtek datasheet for comprehensive electrical characteristics, timing diagrams, and application guidelines. The open-drain output necessitates an external pull-up resistor for proper operation. Its low power consumption makes it especially suitable for applications where power efficiency is paramount. Always verify the package dimensions and pinout using the datasheet to guarantee PCB layout compatibility.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1930 $57.9000
730+ $0.1585 $115.7050
1,130+ $0.1535 $173.4550
1,560+ $0.1485 $231.6600
2,015+ $0.1436 $289.3540
2,695+ $0.1287 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess